ACE BATTERY CO., LTD. Two Wheeler Battery 48V/31Ah, 72V/20Ah/30Ah/40Ah/50Ah/60Ah ZP18035

Description
Two-Wheeler Batteries are mainly used in 2-wheel electric vehicles, 3-wheel electric vehicles, wheelchairs and other products with a Strong Mechanical Design for vibration and impaction in operation. For the product application field requirement of high-quality lithium batteries, Two Wheeler Batteries voltage include 24V/36V/48V range and 8~250Ah capacity,and customer can Series or Parallel the Battery Packs to increase operation voltage or capacity base on their application. And the Two-Wheeler Batteries support I2C/SMBUS/CANBUS/RS4 84/RS232 communication and Bluetooth extended function, wheelchairs or another system that can display Battery pack information like voltage, temperature, remain mileage, remain run time by communication.
Description
Two-Wheeler Batteries are mainly used in 2-wheel electric vehicles, 3-wheel electric vehicles, wheelchairs and other products with a Strong Mechanical Design for vibration and impaction in operation. For the product application field requirement of high-quality lithium batteries, Two Wheeler Batteries voltage include 24V/36V/48V range and 8~250Ah capacity,and customer can Series or Parallel the Battery Packs to increase operation voltage or capacity base on their application. And the Two-Wheeler Batteries support I2C/SMBUS/CANBUS/RS4 84/RS232 communication and Bluetooth extended function, wheelchairs or another system that can display Battery pack information like voltage, temperature, remain mileage, remain run time by communication.

Suppliers

Company
Product
Description
Supplier Links
Two Wheeler Battery 48V/31Ah, 72V/20Ah/30Ah/40Ah/50Ah/60Ah - ZP18035 - ACE BATTERY CO., LTD.
Nanshan District, Shenzhen, China
Two Wheeler Battery 48V/31Ah, 72V/20Ah/30Ah/40Ah/50Ah/60Ah
ZP18035
Two Wheeler Battery 48V/31Ah, 72V/20Ah/30Ah/40Ah/50Ah/60Ah ZP18035
Two-Wheeler Batteries are mainly used in 2-wheel electric vehicles, 3-wheel electric vehicles, wheelchairs and other products with a Strong Mechanical Design for vibration and impaction in operation. For the product application field requirement of high-quality lithium batteries, Two Wheeler Batteries voltage include 24V/36V/48V range and 8~250Ah capacity,and customer can Series or Parallel the Battery Packs to increase operation voltage or capacity base on their application. And the Two-Wheeler Batteries support I2C/SMBUS/CANBUS/RS4 84/RS232 communication and Bluetooth extended function, wheelchairs or another system that can display Battery pack information like voltage, temperature, remain mileage, remain run time by communication.

Two-Wheeler Batteries are mainly used in 2-wheel electric vehicles, 3-wheel electric vehicles, wheelchairs and other products with a Strong Mechanical Design for vibration and impaction in operation. For the product application field requirement of high-quality lithium batteries, Two Wheeler Batteries voltage include 24V/36V/48V range and 8~250Ah capacity,and customer can Series or Parallel the Battery Packs to increase operation voltage or capacity base on their application. And the Two-Wheeler Batteries support I2C/SMBUS/CANBUS/RS484/RS232 communication and Bluetooth extended function, wheelchairs or another system that can display Battery pack information like voltage, temperature, remain mileage, remain run time by communication.

Supplier's Site

Technical Specifications

  ACE BATTERY CO., LTD.
Product Category Batteries
Product Number ZP18035
Product Name Two Wheeler Battery 48V/31Ah, 72V/20Ah/30Ah/40Ah/50Ah/60Ah
Specialty Cells Battery Packs and Assemblies
Application Two Wheeler
Capacity 60 ampere-hr
Operating Temperature 32 to 113 F (0.0 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

SAFEFlex GSE Batteries - FBP-1226-80V - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 420 ampere-hr
Width / Diameter 38 inch (965 mm)
View Details
EXTERNAL BATTERY MODULES - EBM FA00167 -  - AMETEK Programmable Power
Specs
Voltage 12 volts
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details