ACE BATTERY CO., LTD. Lithium Batteries-EnerGuard-HV 15.2kWh

Description
The ACE residential energy storage system (RESS) Power-on series battery packs can work on and off-grid and can be used to optimize solar system performance, absorb excessive PV electricity and supply power for residence whenever needed. This product can be wall-mounted and floor-mounted and allows for parallel connection.
Description
The ACE residential energy storage system (RESS) Power-on series battery packs can work on and off-grid and can be used to optimize solar system performance, absorb excessive PV electricity and supply power for residence whenever needed. This product can be wall-mounted and floor-mounted and allows for parallel connection.

Suppliers

Company
Product
Description
Supplier Links
Lithium Batteries-EnerGuard-HV - 15.2kWh - ACE BATTERY CO., LTD.
Nanshan District, Shenzhen, China
Lithium Batteries-EnerGuard-HV
15.2kWh
Lithium Batteries-EnerGuard-HV 15.2kWh
The ACE residential energy storage system (RESS) Power-on series battery packs can work on and off-grid and can be used to optimize solar system performance, absorb excessive PV electricity and supply power for residence whenever needed. This product can be wall-mounted and floor-mounted and allows for parallel connection.

The ACE residential energy storage system (RESS) Power-on series battery packs can work on and off-grid and can be used to optimize solar system performance, absorb excessive PV electricity and supply power for residence whenever needed. This product can be wall-mounted and floor-mounted and allows for parallel connection.

Supplier's Site

Technical Specifications

  ACE BATTERY CO., LTD.
Product Category Batteries
Product Number 15.2kWh
Product Name Lithium Batteries-EnerGuard-HV
Specialty Cells Battery Packs and Assemblies
Voltage 409 volts
Operating Temperature 14 to 122 F (-10 to 50 C)
Width / Diameter 59.06 inch (1500 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
80V FBP-1000 Series eGSE Lithium Batteries - FBP-1548 - Green Cubes Technology
Specs
Voltage 80 volts
Capacity 315 ampere-hr
Width / Diameter 12.5 inch (317 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details