ACE BATTERY CO., LTD. Golf Cart lithium Battery 12V/160Ah/200Ah, 51.2V/40Ah/50Ah ACEGC51.2V 40Ah

Description
ACE provides the best LiFePO4 battery solution for golf carts, designed to replace lead-acid batteries, with no maintenance, fast charging, longer life, and environmental protection features; developed 36V, 48V, 72V voltage systems, carefully designed with modular ideas The design can expand the capacity and power in series and parallel according to the demand to create a better user experience.
Description
ACE provides the best LiFePO4 battery solution for golf carts, designed to replace lead-acid batteries, with no maintenance, fast charging, longer life, and environmental protection features; developed 36V, 48V, 72V voltage systems, carefully designed with modular ideas The design can expand the capacity and power in series and parallel according to the demand to create a better user experience.

Suppliers

Company
Product
Description
Supplier Links
Golf Cart lithium Battery 12V/160Ah/200Ah, 51.2V/40Ah/50Ah - ACEGC51.2V 40Ah - ACE BATTERY CO., LTD.
Nanshan District, Shenzhen, China
Golf Cart lithium Battery 12V/160Ah/200Ah, 51.2V/40Ah/50Ah
ACEGC51.2V 40Ah
Golf Cart lithium Battery 12V/160Ah/200Ah, 51.2V/40Ah/50Ah ACEGC51.2V 40Ah
ACE provides the best LiFePO4 battery solution for golf carts, designed to replace lead-acid batteries, with no maintenance, fast charging, longer life, and environmental protection features; developed 36V, 48V, 72V voltage systems, carefully designed with modular ideas The design can expand the capacity and power in series and parallel according to the demand to create a better user experience.

ACE provides the best LiFePO4 battery solution for golf carts, designed to replace lead-acid batteries, with no maintenance, fast charging, longer life, and environmental protection features; developed 36V, 48V, 72V voltage systems, carefully designed with modular ideas The design can expand the capacity and power in series and parallel according to the demand to create a better user experience.

Supplier's Site

Technical Specifications

  ACE BATTERY CO., LTD.
Product Category Batteries
Product Number ACEGC51.2V 40Ah
Product Name Golf Cart lithium Battery 12V/160Ah/200Ah, 51.2V/40Ah/50Ah
Specialty Cells Battery Packs and Assemblies
Application Golf Cart
Capacity 40 ampere-hr
Operating Temperature 32 to 113 F (0.0 to 45 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
SAFEFlex GSE Batteries - FBP-1328-36V - Green Cubes Technology
Specs
Voltage 36 volts
Capacity 525 ampere-hr
Width / Diameter 13.25 inch (337 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details