Featuring high energy density, ACE polymer, and prismatic batteries are mainly used in digital, medical products, LEV and ESS, etc. The lithium ion prismatic battery has many good features which have a powerful function. ACE can provide different types of lithium batteries with high-quality, high energy density, and super long cycle life.
Featuring high energy density, ACE polymer, and prismatic batteries are mainly used in digital, medical products, LEV and ESS, etc. The lithium ion prismatic battery has many good features which have a powerful function. ACE can provide different types of lithium batteries with high-quality, high energy density, and super long cycle life.
| ACE BATTERY CO., LTD. | |
|---|---|
| Product Category | Batteries |
| Product Number | 26148100-Fe-40 |
| Product Name | LFP Prismatic Cells |
| Secondary Batteries | Lithium-ion |
| Specialty Cells | Prismatic Cells |
| Voltage | 3.2 volts |
| Capacity | 40 ampere-hr |
| Internal Resistance | 1.00E-3 ohms |