ACE BATTERY CO., LTD. Datasheets for Lithium Batteries
Lithium batteries have a lithium anode. They are available as both primary batteries and secondary batteries.
Lithium Batteries: Learn more
| Product Name | Notes |
|---|---|
| ACE offers cylindrical lithium ion battery cells (lifepo4,nmc, rechargeable) like 18650, 26650 and 21700, with different li-ion types, diversified capacity levels and discharge rates such as 1200mah, 1500mah, 2000 mah,... | |
| ACE provides the best 12V and 48V LiFePO4 battery system for RVs, designed to replace lead-acid batteries, without maintenance, fast charging, longer life, and environmental protection; according to user experience,... | |
| ACE provides the best LiFePO4 battery solution for golf carts, designed to replace lead-acid batteries, with no maintenance, fast charging, longer life, and environmental protection features; developed 36V, 48V, 72V... | |
| Featuring high energy density, ACE Lifepo4 Pouch Cell is mainly used in digital, medical products, LEV and ESS, etc. The pouch cell battery made by ACE has many good features,... | |
| Featuring high energy density, ACE polymer, and prismatic batteries are mainly used in digital, medical products, LEV and ESS, etc. The lithium ion prismatic battery has many good features which... | |
| LiFePO4 industrial cleaning equipment battery is a systematic design of ACE using modular thinking, adding a low-temperature heating function, with the characteristics of no maintenance, fast charging, longer life, and... | |
| Material Handling Batteries are mainly used in forklifts, AGV, and other similar applications. Material Handling Batteries voltage include 12V/24V/36V/48V voltage range from 20~250Ah capacity. These lithium-ion batteries are made with... | |
| The ACE BATTERY Telecom series 48V rack-mounted telecom li-ion batteries are designed for the telecommunications market. This series combines safe and reliable ACEBATTERY LFP prismatic cells with a dedicated battery... | |
| The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high energy density and high-rate cells with dedicated battery management system (BMS) to provide... | |
| The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energydensity and high-rate cells with dedicated battery management system (BMS) to provide system reliability... | |
| The ACE residential energy storage system (RESS) Power-on series battery packs can work on and off-grid and can be used to optimize solar system performance, absorb excessive PV electricity and... |