Material Handling Batteries are mainly used in forklifts, AGV, and other similar applications.
Material Handling Batteries voltage include 12V/24V/36V/48V voltage range from 20~250Ah capacity. These lithium-ion batteries are made with a strong mechanical design, and high IP design for vibration and impaction requirement, and rapid charging, low leak current, long calendar life and cycle life which are good for application.
Base on different application requirements for the voltage and capacity, Material Handling Battery, made by the Li-ion battery company, can support Parallel function to extend capacity and Series function to increase operation voltage up to 192V base on application.
Material Handling Batteries support I2C/SMBUS/CANBUS/RS4
| ACE BATTERY CO., LTD. | |
|---|---|
| Product Category | Batteries |
| Product Number | B.LIFT-36920 |
| Product Name | Lithium Batteries Material Handling Battery |
| Specialty Cells | Battery Packs and Assemblies |
| Application | Material Handling |
| Voltage | 38.4 volts |
| Capacity | 920 ampere-hr |
| Operating Temperature | 32 to 131 F (0.0 to 55 C) |