ACE's 24v and 48v voltage platform LiFePO4 battery systems for scissor lifts (AWP) are maintenance-free, fast charging, longer life and environmentally friendly, making working at heights safer, more efficient, and more economical. More stable, lighter, and more environmentally friendly than lead acid, the battery has good waterproof performance, higher energy density and excellent compatibility.
| ACE BATTERY CO., LTD. | |
|---|---|
| Product Category | Batteries |
| Product Number | B.EXPERT.AWP-4850 |
| Product Name | Aerial Work Platform-24V80Ah 100Ah 150Ah 200Ah 48V150Ah |
| Specialty Cells | Battery Packs and Assemblies |
| Application | Aerial Work Platform |
| Voltage | 51.2 volts |
| Capacity | 50 ampere-hr |
| Operating Temperature | 32 to 131 F (0.0 to 55 C) |