ACE BATTERY CO., LTD. UPS Backup Battery 192V/6Ah/12Ah 192V 6AH 1U

Description
The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energy density and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for power backup of data centers and offices, especially under high-rate discharge circumstances.
Description
The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energy density and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for power backup of data centers and offices, especially under high-rate discharge circumstances.

Suppliers

Company
Product
Description
Supplier Links
UPS Backup Battery 192V/6Ah/12Ah - 192V 6AH 1U - ACE BATTERY CO., LTD.
Nanshan District, Shenzhen, China
UPS Backup Battery 192V/6Ah/12Ah
192V 6AH 1U
UPS Backup Battery 192V/6Ah/12Ah 192V 6AH 1U
The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energy density and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for power backup of data centers and offices, especially under high-rate discharge circumstances.

The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energy density and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for power backup of data centers and offices, especially under high-rate discharge circumstances.

Supplier's Site

Technical Specifications

  ACE BATTERY CO., LTD.
Product Category Batteries
Product Number 192V 6AH 1U
Product Name UPS Backup Battery 192V/6Ah/12Ah
Specialty Cells Battery Packs and Assemblies
Application UPS
Capacity 6 ampere-hr
Operating Temperature 32 to 131 F (0.0 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
BRIX 150 -  - Micropower LLC
Micropower LLC
Specs
Secondary Batteries Lithium-ion
Voltage 3.6 volts
View Details