ACE BATTERY CO., LTD. Lithium Batteries Material Handling Battery B.LIFT-72460

Description
Material Handling Batteries are mainly used in forklifts, AGV, and other similar applications. Material Handling Batteries voltage include 12V/24V/36V/48V voltage range from 20~250Ah capacity. These lithium-ion batteries are made with a strong mechanical design, and high IP design for vibration and impaction requirement, and rapid charging, low leak current, long calendar life and cycle life which are good for application. Base on different application requirements for the voltage and capacity, Material Handling Battery, made by the Li-ion battery company, can support Parallel function to extend capacity and Series function to increase operation voltage up to 192V base on application. Material Handling Batteries support I2C/SMBUS/CANBUS/RS4 84/RS232……communicat ion, provide high accuracy fuel gauge to judge battery pack SOC, and support warming function to charge in low-temperature ambient.
Description
Material Handling Batteries are mainly used in forklifts, AGV, and other similar applications. Material Handling Batteries voltage include 12V/24V/36V/48V voltage range from 20~250Ah capacity. These lithium-ion batteries are made with a strong mechanical design, and high IP design for vibration and impaction requirement, and rapid charging, low leak current, long calendar life and cycle life which are good for application. Base on different application requirements for the voltage and capacity, Material Handling Battery, made by the Li-ion battery company, can support Parallel function to extend capacity and Series function to increase operation voltage up to 192V base on application. Material Handling Batteries support I2C/SMBUS/CANBUS/RS4 84/RS232……communicat ion, provide high accuracy fuel gauge to judge battery pack SOC, and support warming function to charge in low-temperature ambient.

Suppliers

Company
Product
Description
Supplier Links
Lithium Batteries Material Handling Battery - B.LIFT-72460 - ACE BATTERY CO., LTD.
Nanshan District, Shenzhen, China
Lithium Batteries Material Handling Battery
B.LIFT-72460
Lithium Batteries Material Handling Battery B.LIFT-72460
Material Handling Batteries are mainly used in forklifts, AGV, and other similar applications. Material Handling Batteries voltage include 12V/24V/36V/48V voltage range from 20~250Ah capacity. These lithium-ion batteries are made with a strong mechanical design, and high IP design for vibration and impaction requirement, and rapid charging, low leak current, long calendar life and cycle life which are good for application. Base on different application requirements for the voltage and capacity, Material Handling Battery, made by the Li-ion battery company, can support Parallel function to extend capacity and Series function to increase operation voltage up to 192V base on application. Material Handling Batteries support I2C/SMBUS/CANBUS/RS4 84/RS232……communicat ion, provide high accuracy fuel gauge to judge battery pack SOC, and support warming function to charge in low-temperature ambient.

Material Handling Batteries are mainly used in forklifts, AGV, and other similar applications.
Material Handling Batteries voltage include 12V/24V/36V/48V voltage range from 20~250Ah capacity. These lithium-ion batteries are made with a strong mechanical design, and high IP design for vibration and impaction requirement, and rapid charging, low leak current, long calendar life and cycle life which are good for application.
Base on different application requirements for the voltage and capacity, Material Handling Battery, made by the Li-ion battery company, can support Parallel function to extend capacity and Series function to increase operation voltage up to 192V base on application.
Material Handling Batteries support I2C/SMBUS/CANBUS/RS484/RS232……communication, provide high accuracy fuel gauge to judge battery pack SOC, and support warming function to charge in low-temperature ambient.

Supplier's Site

Technical Specifications

  ACE BATTERY CO., LTD.
Product Category Batteries
Product Number B.LIFT-72460
Product Name Lithium Batteries Material Handling Battery
Specialty Cells Battery Packs and Assemblies
Application Material Handling
Voltage 76.8 volts
Capacity 460 ampere-hr
Operating Temperature 32 to 131 F (0.0 to 55 C)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1443 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 735 ampere-hr
Width / Diameter 32.25 inch (819 mm)
View Details
C9900-U330 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details