ACE BATTERY CO., LTD. GESS - Unit Energy Storage 672V 564KWh 672V 564KWh

Description
This product is representative of highly modularized and standardized ACE products, according to 3S(Safe/Strong/Smart ) energy storage concept and Car specification level quality requirements; power shifting, combined new energy power generation, dynamic capacity-increasing and demand management, distributed generation, emergency power backup, and other functions, also support the electric vehicle fast-charging demand.
Description
This product is representative of highly modularized and standardized ACE products, according to 3S(Safe/Strong/Smart ) energy storage concept and Car specification level quality requirements; power shifting, combined new energy power generation, dynamic capacity-increasing and demand management, distributed generation, emergency power backup, and other functions, also support the electric vehicle fast-charging demand.

Suppliers

Company
Product
Description
Supplier Links
GESS - Unit Energy Storage 672V 564KWh - 672V 564KWh - ACE BATTERY CO., LTD.
Nanshan District, Shenzhen, China
GESS - Unit Energy Storage 672V 564KWh
672V 564KWh
GESS - Unit Energy Storage 672V 564KWh 672V 564KWh
This product is representative of highly modularized and standardized ACE products, according to 3S(Safe/Strong/Smart ) energy storage concept and Car specification level quality requirements; power shifting, combined new energy power generation, dynamic capacity-increasing and demand management, distributed generation, emergency power backup, and other functions, also support the electric vehicle fast-charging demand.

This product is representative of highly modularized and standardized ACE products, according to 3S(Safe/Strong/Smart) energy storage concept and Car specification level quality requirements; power shifting, combined new energy power generation, dynamic capacity-increasing and demand management, distributed generation, emergency power backup, and other functions, also support the electric vehicle fast-charging demand.

Supplier's Site

Technical Specifications

  ACE BATTERY CO., LTD.
Product Category Batteries
Product Number 672V 564KWh
Product Name GESS - Unit Energy Storage 672V 564KWh
Application Grid Energy Storage System
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
For AIM-58, 65, 68, 75S, 75H, 78S and 78H - AIM-BAT0-0252 - Advantech
Specs
Width / Diameter 3.86 inch (98 mm)
Depth 0.2559 inch (6.5 mm)
Height 3.33 inch (84.5 mm)
View Details
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details
48V Lithium SAFEFlex Material Handling Batteries - FBP-1490 - Green Cubes Technology
Specs
Voltage 48 volts
Capacity 525 ampere-hr
Width / Diameter 27 inch (686 mm)
View Details