ACE BATTERY CO., LTD. Datasheets for Battery Packs and Assemblies
Battery packs are constructed from two or more individual cells or batteries. There are two basic types of battery packs: primary and secondary or rechargeable.
Battery Packs and Assemblies: Learn more
| Product Name | Notes |
|---|---|
| ACE provides the best 12V and 48V LiFePO4 battery system for RVs, designed to replace lead-acid batteries, without maintenance, fast charging, longer life, and environmental protection; according to user experience,... | |
| ACE provides the best LiFePO4 battery solution for golf carts, designed to replace lead-acid batteries, with no maintenance, fast charging, longer life, and environmental protection features; developed 36V, 48V, 72V... | |
| ACE's 24v and 48v voltage platform LiFePO4 battery systems for scissor lifts (AWP) are maintenance-free, fast charging, longer life and environmentally friendly, making working at heights safer, more efficient, and... | |
| LiFePO4 industrial cleaning equipment battery is a systematic design of ACE using modular thinking, adding a low-temperature heating function, with the characteristics of no maintenance, fast charging, longer life, and... | |
| Material Handling Batteries are mainly used in forklifts, AGV, and other similar applications. Material Handling Batteries voltage include 12V/24V/36V/48V voltage range from 20~250Ah capacity. These lithium-ion batteries are made with... | |
| Medical Batteries are mainly used in Medical products like Medical vehicle batteries/Emergency X-ray Machine/Portable B Supersonic Diagnostic Set/Medical Infusion Pump,Battery pack voltage include 12V/24V/36V/48V voltage range from 15~100Ah capacity. Medical... | |
| Powersport Battery is mainly used in Motorcycle Starting, Automobile Starting and other similar applications. 12.8V voltage range from 3.3~16Ah capacity,can increase capacity design base on the system application requirement. Powersport... | |
| The ACE BATTERY Telecom series 48V rack-mounted telecom li-ion batteries are designed for the telecommunications market. This series combines safe and reliable ACEBATTERY LFP prismatic cells with a dedicated battery... | |
| The ACE Encore series 48V rack-mounted telecom li-ion batteries are designed for the telecommunications and UPS market. This series combines safe and reliable LFP prismatic cells with dedicated battery management... | |
| The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high energy density and high-rate cells with dedicated battery management system (BMS) to provide... | |
| The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energy density and high-rate cells with dedicated battery management system (BMS) to provide system... | |
| The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energydensity and high-rate cells with dedicated battery management system (BMS) to provide system reliability... | |
| The ACE residential energy storage system (RESS) ePower series battery packs can work with a solar energy storage system and optimize system performance, absorb excessive PV electricity and supply power... | |
| The ACE residential energy storage system (RESS) Power-on series battery packs can work on and off-grid and can be used to optimize solar system performance, absorb excessive PV electricity and... | |
| Two-Wheeler Batteries are mainly used in 2-wheel electric vehicles, 3-wheel electric vehicles, wheelchairs and other products with a Strong Mechanical Design for vibration and impaction in operation. For the product... |