ACE BATTERY CO., LTD. UPS lithium Backup Battery Pack 12.8V/6Ah/8Ah 12.8V 6AH

Description
The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energydensity and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for power backup of data centers and offices, especially under high-rate discharge circumstances.
Description
The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energydensity and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for power backup of data centers and offices, especially under high-rate discharge circumstances.

Suppliers

Company
Product
Description
Supplier Links
UPS lithium Backup Battery Pack 12.8V/6Ah/8Ah - 12.8V 6AH - ACE BATTERY CO., LTD.
Nanshan District, Shenzhen, China
UPS lithium Backup Battery Pack 12.8V/6Ah/8Ah
12.8V 6AH
UPS lithium Backup Battery Pack 12.8V/6Ah/8Ah 12.8V 6AH
The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energydensity and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for power backup of data centers and offices, especially under high-rate discharge circumstances.

The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energydensity and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for power backup of data centers and offices, especially under high-rate discharge circumstances.

Supplier's Site

Technical Specifications

  ACE BATTERY CO., LTD.
Product Category Batteries
Product Number 12.8V 6AH
Product Name UPS lithium Backup Battery Pack 12.8V/6Ah/8Ah
Specialty Cells Battery Packs and Assemblies
Application UPS
Capacity 6 ampere-hr
Width / Diameter 5.94 inch (151 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
Rechargeable Battery Packs - 1449416 - RS Components, Ltd.
Specs
Secondary Batteries Lithium-ion
Specialty Cells Battery Packs and Assemblies; 73 x 68 x 24 mm
Capacity 2.6 ampere-hr
View Details
CX2900-0192 | Battery pack for CX20xx -  - Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details
Zebra TC7x Replacement Battery by AGOZ - AG-TC70BTR_ZBR-TC7x-GBSC - AgozTech LLC
Specs
Voltage 3.7 volts
Capacity 4.62 ampere-hr
View Details