ACE BATTERY CO., LTD. RV lithium Battery 12V/100Ah B-Sma-RV-4850

Description
ACE provides the best 12V and 48V LiFePO4 battery system for RVs, designed to replace lead-acid batteries, without maintenance, fast charging, longer life, and environmental protection; according to user experience, add low temperature heating module and Bluetooth module, which can be used in multi-module When charging in parallel, the communication can be connected to the whole vehicle, and the intelligence can provide users with a better experience.
Description
ACE provides the best 12V and 48V LiFePO4 battery system for RVs, designed to replace lead-acid batteries, without maintenance, fast charging, longer life, and environmental protection; according to user experience, add low temperature heating module and Bluetooth module, which can be used in multi-module When charging in parallel, the communication can be connected to the whole vehicle, and the intelligence can provide users with a better experience.

Suppliers

Company
Product
Description
Supplier Links
RV lithium Battery 12V/100Ah - B-Sma-RV-4850 - ACE BATTERY CO., LTD.
Nanshan District, Shenzhen, China
RV lithium Battery 12V/100Ah
B-Sma-RV-4850
RV lithium Battery 12V/100Ah B-Sma-RV-4850
ACE provides the best 12V and 48V LiFePO4 battery system for RVs, designed to replace lead-acid batteries, without maintenance, fast charging, longer life, and environmental protection; according to user experience, add low temperature heating module and Bluetooth module, which can be used in multi-module When charging in parallel, the communication can be connected to the whole vehicle, and the intelligence can provide users with a better experience.

ACE provides the best 12V and 48V LiFePO4 battery system for RVs, designed to replace lead-acid batteries, without maintenance, fast charging, longer life, and environmental protection; according to user experience, add low temperature heating module and Bluetooth module, which can be used in multi-module When charging in parallel, the communication can be connected to the whole vehicle, and the intelligence can provide users with a better experience.

Supplier's Site

Technical Specifications

  ACE BATTERY CO., LTD.
Product Category Batteries
Product Number B-Sma-RV-4850
Product Name RV lithium Battery 12V/100Ah
Specialty Cells Battery Packs and Assemblies
Application Marine / Recreational Vehicle
Voltage 51.2 volts
Capacity 50 ampere-hr
Operating Temperature 32 to 140 F (0.0 to 60 C)
Unlock Full Specs
to access all available technical data

Similar Products

For PWS-872 and PWS-872FL - PWS-870-CRADLE00E - Advantech
Specs
Width / Diameter 8.81 inch (224 mm)
Depth 5.06 inch (128 mm)
Height 5.78 inch (147 mm)
View Details
Standard battery - tc78ex-ni-standard-battery - BARTEC
Specs
Secondary Batteries Lithium / Polymer
Width / Diameter 4.2 inch (107 mm)
Depth 2.6 inch (66.04 mm)
View Details
48V Industrial Swappable Battery (1000) -  - Green Cubes Technology
Specs
Voltage 52 volts
Capacity 20 ampere-hr
Operating Temperature 59 to 113 F (15 to 45 C)
View Details
C9900-U332-0010 | Battery pack -  - Beckhoff Automation LLC
Beckhoff Automation LLC
Specs
Specialty Cells Battery Packs and Assemblies
View Details