Gems Sensors & Controls Low Pressure Switch PS11 Series

Description
0.75 to 15 psi (.051 to 1 bar) Adjustable or Factory Setpoint 1,000,000 Cycle Life Typical Formerly PDPA/PDPF For low pressure applications, the longevity of our PS11 series pressure switch is hard to beat. A life expectancy of 1 million cycles means long-term reliability. Their snap-action microswitch resets automatically and meets or exceeds industry standards. Brass housing offers chemical resistance at an affordable price. *CE approval - EN61010:2001 standard
Datasheet
Description
0.75 to 15 psi (.051 to 1 bar) Adjustable or Factory Setpoint 1,000,000 Cycle Life Typical Formerly PDPA/PDPF For low pressure applications, the longevity of our PS11 series pressure switch is hard to beat. A life expectancy of 1 million cycles means long-term reliability. Their snap-action microswitch resets automatically and meets or exceeds industry standards. Brass housing offers chemical resistance at an affordable price. *CE approval - EN61010:2001 standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Low Pressure Switch - PS11 Series - Gems Sensors & Controls
Plainville, CT, USA
Low Pressure Switch
PS11 Series
Low Pressure Switch PS11 Series
0.75 to 15 psi (.051 to 1 bar) Adjustable or Factory Setpoint 1,000,000 Cycle Life Typical Formerly PDPA/PDPF For low pressure applications, the longevity of our PS11 series pressure switch is hard to beat. A life expectancy of 1 million cycles means long-term reliability. Their snap-action microswitch resets automatically and meets or exceeds industry standards. Brass housing offers chemical resistance at an affordable price. *CE approval - EN61010:2001 standard
  • 0.75 to 15 psi (.051 to 1 bar)
  • Adjustable or Factory Setpoint
  • 1,000,000 Cycle Life Typical
  • Formerly PDPA/PDPF

For low pressure applications, the longevity of our PS11 series pressure switch is hard to beat. A life expectancy of 1 million cycles means long-term reliability. Their snap-action microswitch resets automatically and meets or exceeds industry standards. Brass housing offers chemical resistance at an affordable price.

*CE approval - EN61010:2001 standard

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Switches
Product Number PS11 Series
Product Name Low Pressure Switch
Pressure Measurement Gauge
Material Liquid
Working Pressure Range 0.7500 to 15 psi (0.5278 to 10.56 m H2O)
Switch Point Range 0.7500 to 15 psi (0.5278 to 10.56 m H2O)
Deadband 0.2000 to 0.4000 psi (0.1408 to 0.2815 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - GFS 3400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details
Capacitive Ceramic Pressure Sensor USC70 - Gauge / Absolute -  - Endress + Hauser – Sensors & Components
Specs
Sensor Technology Capacitive Ceramic
Pressure Measurement Absolute; Gauge; Vacuum
Features Temperature Compensated
View Details
HVAC Sensors, LGW-2G-SIL -  - Rotork plc
Specs
Pressure Measurement Differential
View Details
Vacuum Switches - 1260213 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Relative Pressure
Material Gas; Compressed air
Working Pressure Range 0.0 to 116 psi (0.0 to 81.66 m H2O)
View Details