Gems Sensors & Controls Subminiature Pressure Switch PS62 Series

Description
15 to 600 psi (1 to 41 bar) Adjustable or Factory Setpoint Minimal Set Point Change at Low Temperature Extremes These compact pressure switches are designed for medium pressure OEM applications. They offer all the performance of our proven PS61 model with the low temperature capability of Kapton®. *CE approval - EN61010:2001 standard
Datasheet
Description
15 to 600 psi (1 to 41 bar) Adjustable or Factory Setpoint Minimal Set Point Change at Low Temperature Extremes These compact pressure switches are designed for medium pressure OEM applications. They offer all the performance of our proven PS61 model with the low temperature capability of Kapton®. *CE approval - EN61010:2001 standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Subminiature Pressure Switch - PS62 Series - Gems Sensors & Controls
Plainville, CT, USA
Subminiature Pressure Switch
PS62 Series
Subminiature Pressure Switch PS62 Series
15 to 600 psi (1 to 41 bar) Adjustable or Factory Setpoint Minimal Set Point Change at Low Temperature Extremes These compact pressure switches are designed for medium pressure OEM applications. They offer all the performance of our proven PS61 model with the low temperature capability of Kapton®. *CE approval - EN61010:2001 standard
  • 15 to 600 psi (1 to 41 bar)
  • Adjustable or Factory Setpoint
  • Minimal Set Point Change at Low Temperature Extremes

These compact pressure switches are designed for medium pressure OEM applications. They offer all the performance of our proven PS61 model with the low temperature capability of Kapton®.

*CE approval - EN61010:2001 standard

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Switches
Product Number PS62 Series
Product Name Subminiature Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid
Working Pressure Range 15 to 600 psi (10.56 to 422 m H2O)
Switch Point Range 15 to 600 psi (10.56 to 422 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Differrential Pressure Switch - J21K Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential; Vacuum
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6074055-ND - DigiKey
Specs
Pressure Measurement Gauge
Working Pressure Range 3626 psi (2552 m H2O)
Accuracy 0.5000 ±% FS
View Details
115P/115PP NEMA 4X, 7, 9 & 13 Pressure Switch/Tamper Proof -  - Neo-Dyn
Specs
Pressure Measurement Differential
Working Pressure Range 1.5 psi (1.06 m H2O)
Operating Temperature -40 to 300 F (-40 to 149 C)
View Details
Pressure Switch - TBS 3000 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details