Gems Sensors & Controls Hydraulic Pressure Switch/Pneumatic Pressure Switch PS71 Series

Description
10 to 5000 psi (0.7 to 344 bar) Adjustable or Factory Set Multiple Fittings, Electrical Ranges and Terminations These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled with our snap action micro switches can be used in a wide range of hydraulic pressure sensor and pneumatic pressure sensor applications. The proven piston/diaphragm design of the hydraulic pressure sensor offers outstanding accuracy over a very wide pressure range with an outstanding 6000 psi (414 bar) proof pressure. The hydraulic pressure switch’s modular construction allows Gems™ to offer a large number of standard pressure fittings in two materials as well as numerous electrical ratings and terminations. For lower pressures, our pneumatic pressure switch offers similar features that users can easily configure to meet their needs. For other applications where analog outputs are required, check our 3100 Series pressure transducer. The 3100 Series pressure transducer has applications as both a hydraulic pressure transducer and a pneumatic pressure transducer. *CE approval - EN61010:2001 standard
Datasheet
Description
10 to 5000 psi (0.7 to 344 bar) Adjustable or Factory Set Multiple Fittings, Electrical Ranges and Terminations These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled with our snap action micro switches can be used in a wide range of hydraulic pressure sensor and pneumatic pressure sensor applications. The proven piston/diaphragm design of the hydraulic pressure sensor offers outstanding accuracy over a very wide pressure range with an outstanding 6000 psi (414 bar) proof pressure. The hydraulic pressure switch’s modular construction allows Gems™ to offer a large number of standard pressure fittings in two materials as well as numerous electrical ratings and terminations. For lower pressures, our pneumatic pressure switch offers similar features that users can easily configure to meet their needs. For other applications where analog outputs are required, check our 3100 Series pressure transducer. The 3100 Series pressure transducer has applications as both a hydraulic pressure transducer and a pneumatic pressure transducer. *CE approval - EN61010:2001 standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hydraulic Pressure Switch/Pneumatic Pressure Switch - PS71 Series - Gems Sensors & Controls
Plainville, CT, USA
Hydraulic Pressure Switch/Pneumatic Pressure Switch
PS71 Series
Hydraulic Pressure Switch/Pneumatic Pressure Switch PS71 Series
10 to 5000 psi (0.7 to 344 bar) Adjustable or Factory Set Multiple Fittings, Electrical Ranges and Terminations These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled with our snap action micro switches can be used in a wide range of hydraulic pressure sensor and pneumatic pressure sensor applications. The proven piston/diaphragm design of the hydraulic pressure sensor offers outstanding accuracy over a very wide pressure range with an outstanding 6000 psi (414 bar) proof pressure. The hydraulic pressure switch’s modular construction allows Gems™ to offer a large number of standard pressure fittings in two materials as well as numerous electrical ratings and terminations. For lower pressures, our pneumatic pressure switch offers similar features that users can easily configure to meet their needs. For other applications where analog outputs are required, check our 3100 Series pressure transducer. The 3100 Series pressure transducer has applications as both a hydraulic pressure transducer and a pneumatic pressure transducer. *CE approval - EN61010:2001 standard
  • 10 to 5000 psi (0.7 to 344 bar)
  • Adjustable or Factory Set
  • Multiple Fittings, Electrical Ranges and Terminations

These versatile general purpose hydraulic pressure switches and pneumatic pressure switches coupled with our snap action micro switches can be used in a wide range of hydraulic pressure sensor and pneumatic pressure sensor applications. The proven piston/diaphragm design of the hydraulic pressure sensor offers outstanding accuracy over a very wide pressure range with an outstanding 6000 psi (414 bar) proof pressure. The hydraulic pressure switch’s modular construction allows Gems™ to offer a large number of standard pressure fittings in two materials as well as numerous electrical ratings and terminations. For lower pressures, our pneumatic pressure switch offers similar features that users can easily configure to meet their needs.

For other applications where analog outputs are required, check our 3100 Series pressure transducer. The 3100 Series pressure transducer has applications as both a hydraulic pressure transducer and a pneumatic pressure transducer.

*CE approval - EN61010:2001 standard

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Switches
Product Number PS71 Series
Product Name Hydraulic Pressure Switch/Pneumatic Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid
Working Pressure Range 10 to 5000 psi (7.04 to 3519 m H2O)
Switch Point Range 10 to 5000 psi (7.04 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hermetically Sealed Vacuum Switch - 117 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Vacuum Switches - 2133315 - RS Components, Ltd.
Specs
Pressure Measurement Gauge; Vacuum; Gauge Pressure
Material Gas; Air, inert gas
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
152P8 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details
Pressure Switch - GFS 3400 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details