Gems Sensors & Controls Pressure Switch PS41 Series

Description
3.5 to 100 psi (0.24 to 7 bar) Field Adjustable Economical These miniature pressure switches are designed for demanding applications where space and/or price are strong concerns. The switches utilize a piston/diaphragm design, which incorporates the high proof pressure of piston technology with the sensitivity of diaphragm designs. Switches are field adjustable via an Allen head screw that is hidden to protect against unauthorized tampering. *CE approval - EN61010:2001 standard
Datasheet
Description
3.5 to 100 psi (0.24 to 7 bar) Field Adjustable Economical These miniature pressure switches are designed for demanding applications where space and/or price are strong concerns. The switches utilize a piston/diaphragm design, which incorporates the high proof pressure of piston technology with the sensitivity of diaphragm designs. Switches are field adjustable via an Allen head screw that is hidden to protect against unauthorized tampering. *CE approval - EN61010:2001 standard
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pressure Switch - PS41 Series - Gems Sensors & Controls
Plainville, CT, USA
Pressure Switch
PS41 Series
Pressure Switch PS41 Series
3.5 to 100 psi (0.24 to 7 bar) Field Adjustable Economical These miniature pressure switches are designed for demanding applications where space and/or price are strong concerns. The switches utilize a piston/diaphragm design, which incorporates the high proof pressure of piston technology with the sensitivity of diaphragm designs. Switches are field adjustable via an Allen head screw that is hidden to protect against unauthorized tampering. *CE approval - EN61010:2001 standard
  • 3.5 to 100 psi (0.24 to 7 bar)
  • Field Adjustable
  • Economical

These miniature pressure switches are designed for demanding applications where space and/or price are strong concerns. The switches utilize a piston/diaphragm design, which incorporates the high proof pressure of piston technology with the sensitivity of diaphragm designs. Switches are field adjustable via an Allen head screw that is hidden to protect against unauthorized tampering.

*CE approval - EN61010:2001 standard

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Switches
Product Number PS41 Series
Product Name Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid
Working Pressure Range 4 to 100 psi (2.82 to 70.38 m H2O)
Switch Point Range 4 to 100 psi (2.82 to 70.38 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Hazardous Location Switch - 12 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Belleville Actuated
Pressure Measurement Differential
Material Gas
View Details
Pressure Sensors, Transducers - Industrial - 1882-6038922-ND - DigiKey
Specs
Pressure Measurement Compound
Working Pressure Range -14.5 to 131 psi (-10.2 to 91.86 m H2O)
Accuracy 1 ±% FS
View Details
152P NEMA 4X, 7, 9 & 13 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details
Pressure Switch - 3900 - Tecmark Corporation
Tecmark Corporation
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid; Gas
View Details