Gems Sensors & Controls General Purpose Pressure Switch PS75 Series

Description
5 to 6000 psi (0.35 to 414 bar) Wear Disc Design for Longer Life Gems™ PS75 series pressure switches have all metal surfaces for overload stops and deliver reliable operation under extremely high pressure surges. They are designed with a wear disc and cushioning ring for increased life. The switches use a piston/diaphragm design which combines the high proof pressure of piston technology with the sensitivity of a diaphragm design. They can be field or factory adjusted.
Datasheet
Description
5 to 6000 psi (0.35 to 414 bar) Wear Disc Design for Longer Life Gems™ PS75 series pressure switches have all metal surfaces for overload stops and deliver reliable operation under extremely high pressure surges. They are designed with a wear disc and cushioning ring for increased life. The switches use a piston/diaphragm design which combines the high proof pressure of piston technology with the sensitivity of a diaphragm design. They can be field or factory adjusted.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Pressure Switch - PS75 Series - Gems Sensors & Controls
Plainville, CT, USA
General Purpose Pressure Switch
PS75 Series
General Purpose Pressure Switch PS75 Series
5 to 6000 psi (0.35 to 414 bar) Wear Disc Design for Longer Life Gems™ PS75 series pressure switches have all metal surfaces for overload stops and deliver reliable operation under extremely high pressure surges. They are designed with a wear disc and cushioning ring for increased life. The switches use a piston/diaphragm design which combines the high proof pressure of piston technology with the sensitivity of a diaphragm design. They can be field or factory adjusted.
  • 5 to 6000 psi (0.35 to 414 bar)
  • Wear Disc Design for Longer Life

Gems™ PS75 series pressure switches have all metal surfaces for overload stops and deliver reliable operation under extremely high pressure surges. They are designed with a wear disc and cushioning ring for increased life. The switches use a piston/diaphragm design which combines the high proof pressure of piston technology with the sensitivity of a diaphragm design. They can be field or factory adjusted.

Supplier's Site Datasheet

Technical Specifications

  Gems Sensors & Controls
Product Category Pressure Switches
Product Number PS75 Series
Product Name General Purpose Pressure Switch
Sensor Technology Mechanical Deflection
Pressure Measurement Gauge
Material Liquid
Working Pressure Range 10 to 6000 psi (7.04 to 4223 m H2O)
Switch Point Range 10 to 6000 psi (7.04 to 4223 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch - 100 Series - United Electric Controls Company
United Electric Controls Company
Specs
Sensor Technology Mechanical Deflection
Pressure Measurement Differential (optional feature); Gauge (optional feature); Vacuum (optional feature)
Material Gas
View Details
Vacuum Switches - 1000680 - RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Positive pressure
Material Gas; Air
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
View Details
Vacuum Switches - 1366276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Pressure Measurement Vacuum; Electro-mechanical
Material Gas; Gas, liquid
Working Pressure Range 7.25 to 116 psi (5.1 to 81.66 m H2O)
View Details
152P NEMA 4X, 7, 9 & 13 Hazardous Rated Differential Pressure Switch -  - Neo-Dyn
Specs
Pressure Measurement Differential
Operating Temperature -51 to 250 F (-46 to 121 C)
View Details