Whitman Controls, LLC Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| Details The Whitman Controls P88G Economical Pressure switches are typically used in applications where reliable switch control supersedes accuracy of set point. These switches can be used in dry indoor... | |
| The Whitman Controls P100G High Accuracy Low Pressure Environment Pressure switches are ideal in light pressure applications where precision of setpoint must be high and repeatability low. These switches are... | |
| The Whitman Controls P117G Stainless Steel Miniature Pressure switches are sharp, highly-versatile devices that can be used in hundreds of OEM and routine mechanical applications. There are numerous fitting and... | |
| The Whitman Controls P117LG NEMA 4 Stainless Steel Pressure Switches are the weather-proof, liquid-resistant version of the P117G. The NEMA 4 rating makes these rugged switches suitable for outside applications... | |
| The Whitman Controls P119G Zinc Diecast Body Pressure Switches are the inexpensive version of the P117G and recommended for indoor OEM use. It is used as a pressure limit switch... | |
| The Whitman Controls P90 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle applications both off road and on. As these switches... | |
| The Whitman Controls P95 Severe Environment Pressure switches are built to operate in harsh conditions and are typically used in vehicle applications both off road and on. As these switches... | |
| Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by... |