Neo-Dyn Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| A sealed piston sensor with a efficient Nega-Rate® Belleville disc spring makes this switch well suited for high impulse hydraulic applications with tamper-proof set point. Specifications Deadband (Differential): The deadband... | |
| A sealed piston sensor with a efficient Nega-Rate® Belleville disc spring makes this switch well suited for high impulse hydraulic applications. Specifications Deadband (Differential): The deadband can be selected anywhere... | |
| Adjustable high pressure differential switch. Rugged construction with efficient Nega-Rate® Belleville disc spring sensing mechanism. Maintains set point at high system pressure. Available in all stainless steel construction with hermetically... | |
| All purpose miniature tamper proof switch, extremely light weight and durable construction. Has efficient Nega-Rate® Belleville disc spring sensing mechanism. Small size improves vibration and shock resistance. Specifications Deadband (Differential):... | |
| Compact, versatile pressure switch for low to mid-range pressure applications. Features efficient Nega-Rate® Belleville disc spring for stable set points, vibration resistance and field adjustability through the pressure port. Once... | |
| Compact, versatile pressure switch with built to order set points. This easy to install switch features the efficient NegaRate® Belleville disc spring for the set and forget application. Specifications Deadband... | |
| Compact, versatile pressure switch with built to order set points. This easy to install switch features the efficient NegaRate® Belleville disc spring for the set and forget application. Specifications Deadband... | |
| Designed for high pressure pneumatic or low impulse hydraulic applications requiring a narrow deadband and tamperproof set point. Has diaphragm sensor with efficient Nega-Rate® Belleville disc spring for excellent accuracy... | |
| Designed for high pressure pneumatic or low impulse hydraulic applications requiring a narrow deadband. Has diaphragm sensor with efficient Nega-Rate® Belleville disc spring for excellent accuracy and repeatability. Specifications Deadband... | |
| Mid-range, adjustable differential pressure switch. Efficient Nega-Rate® Belleville disc spring sensing mechanism for stable set points during system pressure changes. Hermetically sealed, explosion-proof electrical assembly well suited for hazardous or... | |
| Mid-range, adjustable differential pressure switch. Efficient Nega-Rate® Belleville disc spring sensing mechanism. Weather proof enclosure and stable set points during system pressure changes makes this switch ideal for a wide... | |
| Ultra low adjustable hazardous rated differential pressure switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range... | |
| Ultra low adjustable hazardous rated differential pressure switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Wide range of wetted materials makes... |