Custom Control Sensors, Inc. Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| Operating range: .25” to 30” H2O Proof pressure to 100 psig Suitable for use in differential applications for pneumatic or fuel systems Weighs 12 oz. (approx.) | |
| Operating range: .25” to 30” H2O Proof pressure to 100 psig Suitable for use in pneumatic or fuel systems Weighs 12 oz. (approx.) | |
| Operating range: .5 to 100 psig Proof pressure to 1,000 psig Low range pressure switch for fuel or pneumatic systems Service life to 150,000 cycles at 100% of range Weighs... | |
| Operating range: .5 to 50 psia Proof pressure to 100 psig Low range pressure switch for pneumatic systems Weighs 4 oz. (approx.) | |
| Operating range: 0 to 80 psid Proof pressure to 1,800 psig Stainless steel, fire resistant switch with high vibration and shock resistance for hydraulic, pneumatic or fuel systems Weighs 11... | |
| Operating range: 15 to 1,000 psig Proof pressure to 5,000 psig Lightweight, miniaturized switch for hydraulic, pneumatic or fuel systems Weighs 2 oz. (approx.) | |
| Operating range: 250 to 4,000 + psig Proof pressure to 7,500 + psig Mid to high range gage pressure switch with piston type sensing element for hydraulic systems High shock... | |
| Operating ranges: .5 to 1,500 psig Proof pressure to 5,000 psig Lightweight, miniaturized switch with high vibration and shock resistance for hydraulic, pneumatic or fuel systems Weighs 1.5 oz. (approx.)... | |
| Operating ranges: .5 to 100 psia Proof pressure to 1000 psig Low range, high proof differential pressure switch for pneumatic, fuel and hydraulic systems Weighs 12 oz. (approx.) | |
| Operating ranges: .5 to 300 psia Proof pressure to 500 psia Lightweight, miniaturized switch with high vibration and shock resistance for hydraulic, pneumatic or fuel systems Weighs 1.5 oz. (approx.)... |