Micro Technologies Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| A snap action low-range high temperature pressure switch designed for outstanding performance in air-proving type applications. Self-cleaning contacts afford durable and stable switching performance throughout life. Ideal for air proving... | |
| The MPL 500 series is a miniature sensor with set points available from 0.05 inH2O to 20 PSI. Standard model features high and low ports, parallel to the body, which... | |
| The MPL 600 series provides robust and flexible SPDT snap action switching with custom set points ranging from 1.5 inH2O to 45 PSI. The SPDT micro switch adds a positive... | |
| The MPL 800 series is a further extension on the 600 series featuring an all-aluminum-zinc alloy housing designed for heavy duty performance for more demanding, higher pressure applications from 10... |