Trafag Inc. Datasheets for Pressure Switches
Pressure switches are actuated by a change in the pressure of a liquid or gas. They activate electromechanical or solid-state switches upon reaching a specific pressure level.
Pressure Switches: Learn more
| Product Name | Notes |
|---|---|
| Main Features Improved vibration resistance Compact design Rugged housing Protection IP65 Any mounting position | |
| Main Features Compact design Rugged housing High repeatability Protection iP65 (with plug connector) Any mounting position | |
| Main Features Compact design Rugged housing Protection IP65 (with plug connector) Any mounting position possible | |
| Main Features Compact design Rugged housing Protection iP65 (with plug connector) Any mounting position | |
| Main Features Compact design Rugged housing Protection IP65 Any mounting position possible | |
| Main Features Improved vibration resistance Compact design Rugged housing Protection IP65 Any mounting position possible | |
| Main Features Rugged aluminium housing. Option: Housing stainless steel Protection IP 66 Any mounting position possible II 2 G Ex de IIC T6 II 2 D Ex tD A21 IP66... | |
| Main Features Rugged aluminium housing Protection iP 65 Any mounting position possible | |
| Main Features Rugged aluminium housing Protection IP 66 Any mounting position possible II 2 G Ex de IIC T6 II 2 D Ex tD A21 IP66 T80°C |