PennEngineering® Datasheets for Threaded Inserts
Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more
| Product Name | Notes |
|---|---|
| Designed for high load applications. Available with rib, key or full hex features for high torque applications. Both UNC and UNF threads available in No. 10 and larger thread sizes. | |
| Designed for high load applications. Available with rib, key or full hex features for high torque applications. | |
| Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check... | |
| Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. | |
| Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications. | |
| Designed for high load applications. Full hex feature for high torque applications. Additional thread sizes and grip ranges are available. Other materials available. Cadmium finish available upon request. | |
| Designed for superior pullout resistance in plastics and thin sheet metal. Pre-bulbed design requires less installation load. Pre-bulbed inserts require less installation load than straight shank and require slightly larger... | |
| Designed for superior pullout resistance in plastics and thin sheet metal. Straight shank design uses smaller mounting hole. Other materials available. NOTE: The Atlas® spin-pull tool is recommended to install... | |
| Features a low-profile Allows near-flush installations with no need for special hole preparations such as countersinking or dimpling. Additional thread sizes and grip ranges available. |
| << Prev | Next >> |