PennEngineering® Datasheets for Threaded Inserts

Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 19
Product Name Notes
Countersunk head allows insert to be installed flush with sheet surface Knurled body for high torque applications Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless...
Countersunk head allows insert to be installed flush with sheet surface Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4...
Designed for high load applications. Available with rib, key or full hex features for high torque applications.
Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface.
Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications.
Flat head design for high load applications Semihex body for improved torque-out resistance Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260...
Full hex feature for high torque applications Flat head design for high load applications Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No.

<< Prev Next >>