PennEngineering® Datasheets for Threaded Inserts

Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more

Page: 1 10 13 14 15 16 17 18 19
Product Name Notes
Features and Benefits Designed for use in straight holes. Self-aligning lead-in of insert provides for accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and stainless...
Features and Benefits Designed for use in straight or tapered holes. Symmetrical design eliminates the need for orientation. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts...
Features and Benefits Designed for use in tapered holes. Tapered mounting hole allows for rapid and accurate alignment prior to installation. Aluminum inserts ideal for light weight designs. Aluminum and...
Features and Benefits Threads as small as M1. Symmetrical design eliminates the need for orientation. Provides excellent performance in wide range of plastics. Aluminum inserts offer light weight designs. Aluminum...
Features: Blind-end protects the threads from plastic intrusion. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative.
Features: Deformed threads create prevailing torque locking feature to prevent screw loosening due to vibration. Blind-end protects the threads from plastic intrusion. Stainless steel inserts offer lead-free alternative.
Features: Pilot diameter and undercuts allow plastic to flow into grooves providing high pullout resistance. Aluminum inserts ideal for light weight designs. Aluminum and stainless steel inserts offer lead-free alternative.
Features: Press-fit insert provides strong, reusable threads. No heat or ultrasonics required. Hexagonal “barbed” configuration ensures high torqueout and pullout values. Aluminum inserts ideal for light weight designs. Aluminum and...
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Flange-head eliminates direct contact of plastic with mating parts. Slotted insert compresses allowing easy access into the mounting...
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Slotted insert compresses allowing easy access into the mounting hole. Aluminum inserts ideal for light weight designs. Aluminum...
Features: Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Straight knurling at the top end of the insert offers higher torsional resistance. Slotted insert compresses allowing easy...
Creating reliable threaded connections in plastic components demands a fastener that delivers on both pullout strength and torque resistance without complex installation requirements. The new SI® Solid Body Press-In Insert...
PEM® brand miniature fasteners fit into a minimal space and provide strong, reusable threads. Types FE, FEO and UL are self-locking. Types FE and FEO thread locking torque performance is...
Strong re-usable threads at right angle to PC board
The thread locking torque performance of Type PL and PLC PEMHEX® self-clinching fasteners is equivalent to applicable NASM25027 specifications. A nylon hexagonal element provides a reusable, non-metallic prevailing torque thread...
Joining a metal panel to a PCB or plastic panel Can be also used for single point hinging applications (not primary use)
Joining two panels of similar or dissimilar metals Can be also used for single point hinging applications (not primary use)
Joining two panels when one is stainless steel Offers highest corrosion resistance in product family Can be also used for single point hinging applications (not primary use)
Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Straight knurling at the top end of the insert offers higher torsional resistance. Slotted insert compresses allowing easy access...
Press-fit insert with strong, reusable threads. No heat or ultrasonics required. Slotted insert compresses allowing easy access into the mounting hole.
Single point hinging applications Can be also used for single point hinging applications (not primary use) Type SWF fasteners are shipped with mating washers (made of carbon steel, Zinc Plated,...
Uniform knurl diameter reduces the risk of sink marks. Available in varying lengths for injection molding assemblies.

<< Prev