PennEngineering® Datasheets for Threaded Inserts

Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14 19
Product Name Notes
Feature a hex body design. Improved torque-out resistance. Additional thread sizes and grip ranges available. Also available in aluminum and brass. Call for availability.
Feature a minimized-profile head and knurled shank. Allows near-flush installations with no need for special hole preparations such as countersinking or dimpling. Additional thread sizes and grip ranges available. Also...
Flat head design for high load applications Knurled body for high torque applications Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260...
Flat head design for high load applications Semihex body for improved torque-out resistance Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260...
Flat head design for high load applications Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or 6061-T4 Aluminum

<< Prev Next >>