PennEngineering® Datasheets for Threaded Inserts
Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more
| Product Name | Notes |
|---|---|
| Designed for high load applications. Available with rib, key or full hex features for high torque applications. | |
| Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. | |
| Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications. | |
| Full hex feature for high torque applications Allows near-flush installations with no need for special hole preparations Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless... | |
| Stainless steel insert for superior corrosion resistance Allows near-flush installations with no need for special hole preparations | |
| Works in any thickness over .029”/0.76mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials... |
| << Prev | Next >> |