PennEngineering® Datasheets for Threaded Inserts

Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 19
Product Name Notes
Designed for high load applications. Available with rib, key or full hex features for high torque applications. Both UNC and UNF threads available in No. 10 and larger thread sizes.
Designed for high load applications. Available with rib, key or full hex features for high torque applications.
Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check...
Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface.
Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications.

<< Prev Next >>