PennEngineering® Datasheets for Threaded Inserts

Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more

Page: 1 8 9 10 11 12 13 14 15 16 17 18 19
Product Name Notes
Designed for high load applications. Available with rib, key or full hex features for high torque applications. Both UNC and UNF threads available in No. 10 and larger thread sizes.
Designed for high load applications. Available with rib, key or full hex features for high torque applications.
Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface. Both UNC and UNF threads available in No. 10 and larger thread sizes. Check...
Designed for high load applications. Countersunk feature allow fastener to be installed flush with sheet surface.
Designed for high load applications. Designed for high load applications. Available with rib, key or full hex features for high torque applications.
Designed for high load applications. Full hex feature for high torque applications. Additional thread sizes and grip ranges are available. Other materials available. Cadmium finish available upon request.
Designed for superior pullout resistance in plastics and thin sheet metal. Pre-bulbed design requires less installation load. Pre-bulbed inserts require less installation load than straight shank and require slightly larger...
Designed for superior pullout resistance in plastics and thin sheet metal. Straight shank design uses smaller mounting hole. Other materials available. NOTE: The Atlas® spin-pull tool is recommended to install...

<< Prev Next >>