PennEngineering® Datasheets for Threaded Inserts
Threaded inserts are blocks of material with a threaded hole that are pressed or molded into a part, usually made of a different material.
Threaded Inserts: Learn more
| Product Name | Notes |
|---|---|
| Locking and Non-locking Threads These fasteners provide load-bearing threads in thin sheets and permit up to .030” adjustment for mating hole misalignment. The self-clinching feature offers fast and simple assembly. | |
| Locking and Non-locking Threads These fasteners provide load-bearing threads in thin sheets and permit up to 0.76mm adjustment for mating hole misalignment. The self-clinching feature offers fast and simple assembly. | |
| PEM® brand self-clinching blind fasteners provide permanently mounted blind threads in metal sheets as thin as 1 mm. Provides barrier to protect threads against foreign matter. Protects internal components from... | |
| PEM® brand miniature fasteners fit into a minimal space and provide strong, reusable threads. Types FE, FEO and UL are self-locking. Types FE and FEO thread locking torque performance is... | |
| PEM® brand self-clinching blind fasteners provide permanently mounted blind threads in metal sheets as thin as .040”. Provides barrier to protect threads against foreign matter. Protects internal components from intrusion... | |
| PEMSERT self-clinching flush nuts are designed to be completely flush in sheets as thin as .060”. These fasteners are ideal for applications where a thin sheet requires load-bearing threads but... | |
| PEMSERT self-clinching flush nuts are designed to be completely flush in sheets as thin as 1.5mm. These fasteners are ideal for applications where a thin sheet requires load-bearing threads but... | |
| Allows near-flush installations with no need for special hole preparations Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel, Alloy No. 260 Brass, 6053-T4 or... | |
| Blind-end protects the threads from plastic intrusion. | |
| Full hex feature for high torque applications Allows near-flush installations with no need for special hole preparations Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless... | |
| Knurled body for high torque applications Allows near-flush installations with no need for special hole preparations Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel,... | |
| Knurls under the head of the insert increase spinout resistance. Works in any thickness over .062”/1.57 mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes... | |
| Semihex body for improved torque-out resistance Allows near-flush installations with no need for special hole preparations Standard material: Low Carbon Steel Materials available on special order: 300 Series Stainless Steel,... | |
| Works in any thickness over .029”/0.76mm including blind applications. Minimal backside protrusion for restricted space applications. Additional thread sizes and grip ranges available. Not a typical stock item. Other materials... |
| << Prev | Next >> |