T. W. Evans Cordage Datasheets for Wire Rope Fittings and Cable Fittings
Wire rope fittings includes clips, sleeves, stud ends, eyes, forks and other hardware used to construct mechanical cable assemblies.
Wire Rope Fittings and Cable Fittings: Learn more
| Product Name | Notes |
|---|---|
| 18" PREFORM STAIR TREAD BROWN | |
| 24" PREFORM STAIR TREAD BLACK | |
| A knit polyester product that provides low stretch at economy prices. Excellent as a clothesline or tie down cord. | |
| All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the... | |
| All of our cotton wrapping twine is made from a blend of polyester and cotton. The exceptions are 3 and 4 ply which are usually all cotton. The all cotton... | |
| Aluminum ferrule - Designed for crimping cable | |
| ALUMINUM LINE DIVIDER | |
| Because of its softness and good tying qualitites, jute is often used where strength is a factor. It is excellent for gardening, household tying, etc. | |
| Bolt snap - swivel eye | |
| Clear vinyl to protect in high traffic areas. Gripper backing holds runner in place. | |
| Clear vinyl to protect in high traffic areas. Gripper backing holds runner inplace. | |
| Clothespins | |
| Everlast plastic spreader | |
| Heavy black molded rubber straps with strong steel S hooks attached at both ends. This product is used extensively in the trucking industry for securing tarpaulins, but has also found... | |
| Long lasting and reversible. Made from selected tire links interwoven with high carbon galvanzied spring steel wire. The fluffed (FLM) has on side texturized to provide a high pile nap. | |
| Marline in jute twine treated with a tarred solution for water resistance. | |
| PLASTIC CLOTHESLINE SEPARATOR | |
| PLASTIC SEPARATOR--UNCARDED | |
| Quick links | |
| Repair link | |
| Replacement blades | |
| Ring | |
| Rope clamp | |
| Rope cutting gun. | |
| Sisal is the most economical natural fiber twine available. It is strong, rugged and holds well without much stretch. | |
| Snap display | |
| Stair treads | |
| Steel Ring | |
| Swivel - round eye | |
| The boot tray is the perfect solution to everyday lettle disasters like slush, salt, mud and dirt. | |
| The clothesline that looks like sash cord and has high strength, low stretch and solid braided construction. | |
| Thimbles | |
| Waxed sail kit with needle | |
| Wire rope clips - Swivel eye |