T. W. Evans Cordage 3/8" STA. STEEL QUICK LINK 508SS-3/8

Suppliers

Company
Product
Description
Supplier Links
3/8
Cranston, RI, USA
3/8" STA. STEEL QUICK LINK
508SS-3/8
3/8" STA. STEEL QUICK LINK 508SS-3/8
Quick links

Quick links

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number 508SS-3/8
Product Name 3/8" STA. STEEL QUICK LINK
Material Steel
Unlock Full Specs
to access all available technical data

Similar Products

3/4
Specs
Type Clip / Clamp
View Details
Drop Forged Eye Nuts -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Eye
Application Commercial
Length 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 9 (1/8
Specs
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Diameter 0.1250 inch (3.17 mm)
View Details
27
Specs
Type 27" X 72" CLEAR VINYL-HEAVY DUTY
View Details