T. W. Evans Cordage 1" ROUND EYE SWIVELS 178-1

Description
Swivel - round eye
Description
Swivel - round eye

Suppliers

Company
Product
Description
Supplier Links
1
Cranston, RI, USA
1" ROUND EYE SWIVELS
178-1
1" ROUND EYE SWIVELS 178-1
Swivel - round eye

Swivel - round eye

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number 178-1
Product Name 1" ROUND EYE SWIVELS
Type Eye; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Rope Socket Demag RopeDiaRange 26 - 122102600020 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.02 inch (26 mm)
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 9 (1/8
Specs
Type Stop Sleeve
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details
1/8
Specs
Material Aluminum
View Details
Weld On D-Rings -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Mounting Bracket
Application Commercial
Length 3.5 to 5 inch (88.9 to 127 mm)
View Details