T. W. Evans Cordage 24" X 36" FLUFFED TIRE LINK FLM-008

Description
Long lasting and reversible. Made from selected tire links interwoven with high carbon galvanzied spring steel wire. The fluffed (FLM) has on side texturized to provide a high pile nap.
Description
Long lasting and reversible. Made from selected tire links interwoven with high carbon galvanzied spring steel wire. The fluffed (FLM) has on side texturized to provide a high pile nap.

Suppliers

Company
Product
Description
Supplier Links
24
Cranston, RI, USA
24" X 36" FLUFFED TIRE LINK
FLM-008
24" X 36" FLUFFED TIRE LINK FLM-008
Long lasting and reversible. Made from selected tire links interwoven with high carbon galvanzied spring steel wire. The fluffed (FLM) has on side texturized to provide a high pile nap.

Long lasting and reversible. Made from selected tire links interwoven with high carbon galvanzied spring steel wire. The fluffed (FLM) has on side texturized to provide a high pile nap.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number FLM-008
Product Name 24" X 36" FLUFFED TIRE LINK
Type 24" X 36" FLUFFED TIRE LINK
Unlock Full Specs
to access all available technical data

Similar Products

Crane End Stop with Padeye ESP ESP 25 D52 - 1205ESP25D52 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.9843 inch (25 mm)
View Details
Wire Rope & Cable Sleeves -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Oval Sleeve / Flemish Eye
Application Commercial
Length 0.3750 to 1.44 inch (9.52 to 36.51 mm)
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 1-3 (1/8
Specs
Type Ball
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details
PLASTIC SEPARATOR--UNCARDED - 47-051 - T. W. Evans Cordage
Specs
Type PLASTIC SEPARATOR--UNCARDED
View Details