T. W. Evans Cordage 25G FIXED GABLE BLOCKS DB-25G

Suppliers

Company
Product
Description
Supplier Links
25G FIXED GABLE BLOCKS - DB-25G - T. W. Evans Cordage
Cranston, RI, USA
25G FIXED GABLE BLOCKS
DB-25G
25G FIXED GABLE BLOCKS DB-25G
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number DB-25G
Product Name 25G FIXED GABLE BLOCKS
Type 25G FIXED GABLE BLOCKS
Unlock Full Specs
to access all available technical data

Similar Products

Zinc Die Cast Cable Fitting / Assembly - ZI 21-2 (0.09
Specs
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Diameter 0.0900 inch (2.29 mm)
View Details
Drop Forged Pad Eyes -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Mounting Bracket
Application Commercial
Diameter 0.2500 to 1.25 inch (6.35 to 31.75 mm)
View Details
2oz.WAXED SAIL KIT WITH NEEDLE - WHITE - 11417 - T. W. Evans Cordage
Specs
Type 2oz.WAXED SAIL KIT WITH NEEDLE - WHITE
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 4-3 (1/16
Specs
Application Aircraft Cable; Commercial; Elevator; Forestry; Marine; Mining; Oil & Gas Wells; Power and Public Utility; Rigging, Lashing or other Material Handling; Transit; Automotive or Vehicular
Approvals / Ratings ISO or DIN (Metric); QS 9000
Diameter 0.0625 inch (1.59 mm)
View Details