T. W. Evans Cordage 20F FIXED FLANGE BLOCK DB-20F

Description
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.
Description
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

Suppliers

Company
Product
Description
Supplier Links
20F FIXED FLANGE BLOCK - DB-20F - T. W. Evans Cordage
Cranston, RI, USA
20F FIXED FLANGE BLOCK
DB-20F
20F FIXED FLANGE BLOCK DB-20F
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number DB-20F
Product Name 20F FIXED FLANGE BLOCK
Type 20F FIXED FLANGE BLOCK
Unlock Full Specs
to access all available technical data

Similar Products

BROWN JUTE 150 FT.\ 24-PIECE DISPLAY BOX - 13992 - T. W. Evans Cordage
Specs
Type BROWN JUTE 150 FT.\ 24-PIECE DISPLAY BOX
View Details
Drop Forged Eye Nuts -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Eye
Application Commercial
Length 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 1-5 (1/8
Specs
Type Ball
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details