T. W. Evans Cordage 15E SWIVEL EYE BLOCKS DB-15E

Description
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.
Description
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

Suppliers

Company
Product
Description
Supplier Links
15E SWIVEL EYE BLOCKS - DB-15E - T. W. Evans Cordage
Cranston, RI, USA
15E SWIVEL EYE BLOCKS
DB-15E
15E SWIVEL EYE BLOCKS DB-15E
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number DB-15E
Product Name 15E SWIVEL EYE BLOCKS
Type Eye; Swivel Fitting
Unlock Full Specs
to access all available technical data

Similar Products

Open Socket BS463 RopeDiaRange 51 - 122105100030 - Certex UK
Specs
Features & Approvals Socket Fitting
Diameter 2.01 inch (51 mm)
Load 55116 lbs (24996 kg)
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 9 (1/8
Specs
Type Stop Sleeve
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details
30F FIXED FLANGE BLOCKS - DB-30F - T. W. Evans Cordage
Specs
Type 30F FIXED FLANGE BLOCKS
View Details
Stainless Steel Drop Forged Wire Rope Clips -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Clip / Clamp
Application Commercial
Features & Approvals Compression / Swaged; MIL-SPEC; FF-C-450D, Type 1, Class 1
View Details