T. W. Evans Cordage 2" WELDED S.S.RING 3SS-2

Description
Ring
Description
Ring

Suppliers

Company
Product
Description
Supplier Links
2
Cranston, RI, USA
2" WELDED S.S.RING
3SS-2
2" WELDED S.S.RING 3SS-2
Ring

Ring

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number 3SS-2
Product Name 2" WELDED S.S.RING
Type Shackle / Hook / Ring
Unlock Full Specs
to access all available technical data

Similar Products

Thimble SS 1900 RopeDiaRange 12 mm - 123101200060 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.4724 inch (12 mm)
View Details
D-Rings/ Weld On Pivot Link -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Mounting Bracket
Application Commercial
Length 3.5 to 5 inch (88.9 to 127 mm)
View Details
35F FIXED FLANGE BLOCKS - DB-35F - T. W. Evans Cordage
Specs
Type 35F FIXED FLANGE BLOCKS
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 2-3 (1/8
Specs
Type Stop Sleeve
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details