T. W. Evans Cordage Datasheets for Industrial Floor Mats
Industrial floor mats include rubber mats and matting, modular floor mat systems, and other matting for traction, impact protection, worker ergonomics and comfort. They can include functional features such as ESD protection.
Industrial Floor Mats: Learn more
| Product Name | Notes |
|---|---|
| 1/8" X 24" RUBBER MATTING 75 FT. | |
| 1/8" X 36" RUBBER MATTING 75 FT. | |
| 1/8" X 48" RUBBER MATTING 75 FT. | |
| 18" X 30" RUBBER WELCOME MAT | |
| 24" X 32" FINGER TRAC RUBBER MATS | |
| 32" X 39" FINGER TRAC RUBBER MATS | |
| 36" X 72" FINGER TRAC RUBBER MATS | |
| A brushless cocoa mat, made from twisted coir yarns. The stranded construction provides an appealing modern design. 5/8" thick. | |
| A product from mainland China tht is very popular. Made from a reel-like grass with a crisp appearance that enhances any entrance. Fast drying. | |
| Combines special textured design and European stying with the ability to clean dirt throughout its special ridged surface. The rich texture of this product enables it to look good in... | |
| Cushion anti fatigue mat | |
| Economy priced 1" think mat made from 100% coir fiber: individually wrapped and labeled. | |
| Finest quality heavy brush cocoa mat. Made from 100% premium quality coir yarns. This durable product will give many years of use. It is 1-1/2" think and is rated as... | |
| Long lasting and reversible. Made from selected tire links interwoven with high carbon galvanzied spring steel wire. The fluffed (FLM) has on side texturized to provide a high pile nap. | |
| Rubber diamond mat | |
| Rubber scraper mat | |
| Wrought iron half round | |
| Wrought iron Rectangle |