T. W. Evans Cordage 25F FIXED FLANGE BLOCKS DB-25F

Description
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.
Description
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

Suppliers

Company
Product
Description
Supplier Links
25F FIXED FLANGE BLOCKS - DB-25F - T. W. Evans Cordage
Cranston, RI, USA
25F FIXED FLANGE BLOCKS
DB-25F
25F FIXED FLANGE BLOCKS DB-25F
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number DB-25F
Product Name 25F FIXED FLANGE BLOCKS
Type 25F FIXED FLANGE BLOCKS
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Bumpers for Wedge Sockets RopeDiaRange 15-17 - 121501700040 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.5906 to 0.6693 inch (15 to 17 mm)
View Details
27
Specs
Type 27" X 72" CLEAR VINYL
View Details
D-Rings/ Weld On Pivot Link -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Mounting Bracket
Application Commercial
Length 3.5 to 5 inch (88.9 to 127 mm)
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 9 (1/8
Specs
Type Stop Sleeve
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details