T. W. Evans Cordage 18" PREFORM STAIR TREAD BROWN 74018

Description
18" PREFORM STAIR TREAD BROWN
Description
18" PREFORM STAIR TREAD BROWN

Suppliers

Company
Product
Description
Supplier Links
18
Cranston, RI, USA
18" PREFORM STAIR TREAD BROWN
74018
18" PREFORM STAIR TREAD BROWN 74018
18" PREFORM STAIR TREAD BROWN

18" PREFORM STAIR TREAD BROWN

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number 74018
Product Name 18" PREFORM STAIR TREAD BROWN
Material Stainless
Unlock Full Specs
to access all available technical data

Similar Products

Crane End Stop ES ES 17 D36 - 1205ES17D36 - Certex UK
Specs
Type Stop Sleeve
Application Power and Public Utility
Diameter 0.6693 inch (17 mm)
View Details
3/8
T. W. Evans Cordage
Specs
Type 3/8" QUICK LINKS
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 1-2 (3/16
Specs
Type Ball
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details
Drop Forged Eye Nuts -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Eye
Application Commercial
Length 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details