T. W. Evans Cordage 3/8" GALVANIZED STEEL THIMBLES 744-3/8

Description
Thimbles
Description
Thimbles

Suppliers

Company
Product
Description
Supplier Links
3/8
Cranston, RI, USA
3/8" GALVANIZED STEEL THIMBLES
744-3/8
3/8" GALVANIZED STEEL THIMBLES 744-3/8
Thimbles

Thimbles

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number 744-3/8
Product Name 3/8" GALVANIZED STEEL THIMBLES
Type Thimble / Saddle
Unlock Full Specs
to access all available technical data

Similar Products

Super Terminator Wedge Socket Crosby S-423T RopeDiaRange 18-19 - 121501900125 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 0.7087 to 0.7480 inch (18 to 19 mm)
View Details
D-Rings/ Weld On Pivot Link -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Mounting Bracket
Application Commercial
Length 3.5 to 5 inch (88.9 to 127 mm)
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 2-3 (1/8
Specs
Type Stop Sleeve
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details
13-1/2
Specs
Type 13-1/2" X 23" FLUFFED TIRE
View Details