T. W. Evans Cordage 2oz.WAXED SAIL KIT WITH NEEDLE - WHITE 11417

Description
Waxed sail kit with needle
Description
Waxed sail kit with needle

Suppliers

Company
Product
Description
Supplier Links
2oz.WAXED SAIL KIT WITH NEEDLE - WHITE - 11417 - T. W. Evans Cordage
Cranston, RI, USA
2oz.WAXED SAIL KIT WITH NEEDLE - WHITE
11417
2oz.WAXED SAIL KIT WITH NEEDLE - WHITE 11417
Waxed sail kit with needle

Waxed sail kit with needle

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number 11417
Product Name 2oz.WAXED SAIL KIT WITH NEEDLE - WHITE
Type 2oz.WAXED SAIL KIT WITH NEEDLE - WHITE
Unlock Full Specs
to access all available technical data

Similar Products

Open Spelter Socket McKissick G-416 RopeDiaRange 38 - 122103800062 - Certex UK
Specs
Application Power and Public Utility
Features & Approvals Socket Fitting
Diameter 1.5 inch (38 mm)
View Details
5/8
Specs
Type Clip / Clamp
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 1-2 (3/16
Specs
Type Ball
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details
Stainless Steel Malleable Wire Rope Clips -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Clip / Clamp
Application Commercial
Features & Approvals Compression / Swaged
View Details