T. W. Evans Cordage Datasheets for Cordage, Rope, and Webbing
Cordage, rope and webbing are made of many natural and/or synthetic fibers that are twisted and/or braided or woven into a length.
Cordage, Rope, and Webbing: Learn more
Page:
1
2
| Product Name | Notes |
|---|---|
| #18 COTTON CHALK LINE 100' BALL | |
| #5 X 1200' GREEN PLASTIC WITH WIRE | |
| #5 X 1200' WHITE PLASTIC WITH WIRE | |
| #6 X 20/50' CLEAR VINYL WITH WIRE | |
| 100% Nylon twine may be used for fishing line, net repairs, chalk line, macrame and many other uses. Each tube is film - wrapped and labeled. | |
| 2' X 3' BRUSH HOG | |
| 3' X 4' BRUSH HOG | |
| 4 FOOT CORDAGE MERCHANDISER | |
| A 3 strand cotton/polyester blend rope. This is a soft rope that is used when rope abrasion is a factor | |
| A braided all polyester cord that is low-stretch and extremely durable and strong. This cord does not rot or mildew, is abrasion resistant, and is not affected by water, gas,... | |
| A great looking indoor/outdoor carpet runner with non-skid backing will beautify and protect any walkway. | |
| A low priced natural fiber rope that holds a knot well. Used for many light uses around the home or in industry. Ideal for "one way" tie downs 50' and... | |
| A quality cotton sash cord with high strength synthetic core. Balanaced interlocked solid braid retains smooth construction. | |
| A soft brown, flexible product that has been wound to a firm, round construction. Used for tags, tying and many other jobs. | |
| A solid braided polypropylene cord that can be used for boating, clothesline, dog runs and many other uses. This is an economy product that floats and is rot proof. | |
| A specialty cord designed for use on clothesline pulley lines where exra strength and durability are required. Inner core is 3/32" galvanized wire coated with vinyl. The cover is solid... | |
| A stable, durable starter cord built to meet the requirments of Briggs and Stratton specifications. | |
| A tough, durable, 3-strand Rigging Rope with spun fiber in the cover to prevent fusing under heavy load. A tighter twist than most 3-strand ropes makes it very durable even... | |
| All of our cotton wrapping twine is made from a blend of polyester and cotton. The exceptions are 3 and 4 ply which are usually all cotton. The all cotton... | |
| An economy product with quality look. Royal Oak combines a fine yarn cotton jacket with a low stretch polypropylene core. | |
| Because of its softness and good tying qualitites, jute is often used where strength is a factor. It is excellent for gardening, household tying, etc. | |
| Blue and white spiral color pattern. | |
| Braided cotton jacket with strong durable synthetic core. Low stretch and easy knotting qualitites make this a great product for clotheslines, tie downs, and many others uses. | |
| Braided from high strength filament nylon yarns. Diamond braid construction insures good tying qualities | |
| Clear vinyl to protect in high traffic areas. Gripper backing holds runner in place. | |
| Continuous multifilament low-stretch yarn. Highly resistant to abrasion and ultra-violet rays. | |
| Cotton beef twine is cello-wrapped and labeled | |
| Extra heavy cotton braided cover and synthectic core gives greater strength (335 lbs. Break strength) and customer satisfaction. It is packaged in a smart, modern, skin-tight poly bag with a... | |
| High grade cotton cover and nylon reinforced core provide extra strength and durability. | |
| High grade cotton cover and nylon reinforced core provide extra strength and durability | |
| Household and kite twine | |
| Kite twine tube | |
| Made from 100% high tenacity filament nylon with average tensile strength of 120 lbs. Preferred as quality chalk line in mansonary work. Will not unravel as easily as twisted nylon... | |
| Made from 4's yarn to ensure maximum penetration of polished. Designed as a "butcher twine", this may also be used for tying crafts and any place a smooth and rounded... | |
| Made to our specifications from premium fibers in the Philippines to exceed the highest U.S. Government standards. Specially treated to provide long-life service and manufactured with a lack of slivers... | |
| Manufactured from high grade 8's yarn. Regularly furnished in a medium laid. Cable wound for best appearance and performance. Used for chalk line, mason line macrame tying and many other... | |
| Nylon is the strongest of all fibers, 2-1/2 times that of manila. It also has the greatest stretch, making it ideal for anchor ropes and mooring lines but difficult to... | |
| Our best selling manila rope. High quality at competivie pricing. This product meets the highest Government Spec. TR-605B, Class 1. Strong and durable with high breaking strengths. | |
| Our economy grade of nylon rope that still meets accepted strandards for strength. | |
| Poly tape-tying machine | |
| Poly-Dacron combo rope is spliced on one end and has a double-lock hook. It is to be used in conjuction with the appropriate single rope grab. | |
| Polyester/polypropyl ene blend. It has low stretch and holds knots well. Economically priced. | |
| Polypropylene is almost twice a strong as manila and is resistant to mildew, rot, and most chemicals. It floats on the surface of water and has only moderate stretch. 3/8"... | |
| Sisal is the most economical natural fiber twine available. It is strong, rugged and holds well without much stretch. | |
| Smooth rugged polyester cover combined with 1000 lb test galvanized wire in the center. The provides a sturdy, long-lasting, multi-purpose cord that is an excellent low-cost value for flagpole halyards,... | |
| Solid braid nylon is ideal for use around the home, as tie down, starter cord, or light duty anchor line. The strong look of nylon combined with very competitive prices... | |
| Some special usages require a 100% cotton content. | |
| Splicing fids for Hollow braid poly | |
| The most popular aspect of this rope is its ability to be spliced in a few minutes with the use of a plastic fid. This is the perfect product fo... | |
| The successor to Ny-Gold nylon. Since the gold fiber is no loger produced at a viable price, we are now producing this product with white nylon fiber. The result is... | |
| This is solid braid quality awning cord reinforced with a strong synthetic cord. Designed to provide durability and service over years of use. | |
| This multipurpose cord has synthetic center which doubles its strength and greatly reduces stretch. Since it is polished with a weather resistant coating, it wears and knots very well. | |
| This product has good appearance and working qualities. It is strong, rot resistant and floats. | |
| This product is designed for industrial and commercial tying applications shwere a definite cost savings is available. It is strong, light weight, and rot resistant. The spiral wrap (33-100 -... | |
| Top quality galvanized wire cable available in both uncoated and vinyl coated. We stock the most popular sizes for both small industrial and comsumer use. Each spool is individually boxed... | |
| Twine rack |
| Next >> |