T. W. Evans Cordage 30F FIXED FLANGE BLOCKS DB-30F

Description
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.
Description
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

Suppliers

Company
Product
Description
Supplier Links
30F FIXED FLANGE BLOCKS - DB-30F - T. W. Evans Cordage
Cranston, RI, USA
30F FIXED FLANGE BLOCKS
DB-30F
30F FIXED FLANGE BLOCKS DB-30F
All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

All Deuer blocks have a "hairpin" type removable cotter pin holding the clevis pin. This allows the sheave to be removied for rigging onto cable at any point, in the same manner as a snatch block. Oil impregnated bronze bushing, lubricated for life, is pressed into each sheave. Deuer Blocks are all steel and entirely bright zinc plated for maximum corrosion reisstance. All Deuer Blocks hav a minimum safety factor of 4 to 1, and the Standard working load (capacity) s stamped on each block.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number DB-30F
Product Name 30F FIXED FLANGE BLOCKS
Type 30F FIXED FLANGE BLOCKS
Unlock Full Specs
to access all available technical data

Similar Products

Thimble G-414, Crosby - Extra heavy RopeDiaRange 8 mm - 123100800230 - Certex UK
Specs
Type Thimble / Saddle
Application Power and Public Utility
Diameter 0.3150 inch (8 mm)
View Details
1-1/4 GALVANIZED STEEL THIMB - 744-1-1/4 - T. W. Evans Cordage
Specs
Type Thimble / Saddle
Material Steel; Galvanized
View Details
Drop Forged Eye Nuts -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Eye
Application Commercial
Length 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 21-2 (0.09
Specs
Type Double Spade
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details