T. W. Evans Cordage 42 PC. EVANDALE DISPLAY 43770

Description
The clothesline that looks like sash cord and has high strength, low stretch and solid braided construction.
Description
The clothesline that looks like sash cord and has high strength, low stretch and solid braided construction.

Suppliers

Company
Product
Description
Supplier Links
42 PC. EVANDALE DISPLAY - 43770 - T. W. Evans Cordage
Cranston, RI, USA
42 PC. EVANDALE DISPLAY
43770
42 PC. EVANDALE DISPLAY 43770
The clothesline that looks like sash cord and has high strength, low stretch and solid braided construction.

The clothesline that looks like sash cord and has high strength, low stretch and solid braided construction.

Supplier's Site

Technical Specifications

  T. W. Evans Cordage
Product Category Wire Rope Fittings and Cable Fittings
Product Number 43770
Product Name 42 PC. EVANDALE DISPLAY
Type 42 PC. EVANDALE DISPLAY
Unlock Full Specs
to access all available technical data

Similar Products

Wire Rope Grip DIN 1142 RopeDiaRange 5 mm - 121100500080 - Certex UK
Specs
Application Power and Public Utility
Diameter 0.1969 inch (5 mm)
Material Steel; Steel
View Details
2oz WAXED SAIL KIT WITH NEEDLE - BROWN - 11411 - T. W. Evans Cordage
Specs
Type 2oz WAXED SAIL KIT WITH NEEDLE - BROWN
View Details
D-Rings/ Weld On Pivot Link -  - Murphy Industrial Products Inc.
Murphy Industrial Products Inc.
Specs
Type Mounting Bracket
Application Commercial
Length 3.5 to 5 inch (88.9 to 127 mm)
View Details
Zinc Die Cast Cable Fitting / Assembly - ZI 6 (0.038
Specs
Type Shackle / Hook / Ring
Application Commercial; Aircraft Cable; Mining; Oil & Gas Wells; Rigging, Lashing or other Material Handling; Marine; Elevator; Power and Public Utility; Forestry; Transit; Automotive or Vehicular
Features & Approvals ISO or DIN (Metric); QS 9000
View Details