Hallite Seals International Ltd. Datasheets for Dynamic Seals
Dynamic seals include oil seals, hydraulic and pneumatic seals, exclusion seals, labyrinth seals, bearing isolators, and piston rings. They create a barrier between moving and stationary surfaces in applications such as rotating shafts and pistons rings. This is a general search form; more detailed search forms are available.
Dynamic Seals: Learn more
| Product Name | Notes |
|---|---|
| A medium to heavy duty double acting seal, the Hallite 56 has shown itself over many years to be an effective and robust piston seal in a wide variety of... | |
| A medium to heavy duty single acting seal, the Hallite 18 has shown itself over the years to be an effective and robust seal in a wide variety of applications.The... | |
| A patented seal designed specifically for hydraulic swivels. Manufactured in the high grade Hythane 181, Hallites Ro800 is engineered as a one piece seal. No relative motion between the seal... | |
| A robust assembly designed specifically for one piece pistons, the Hallite 53 double acting seal uses a rubber sealing element which has proved itself in service to be extremely wear... | |
| A robust assembly designed specifically for one piece pistons, the Hallite 780 double acting seal uses a rubber sealing element that has proved itself in service to be extremely wear... | |
| A robust seal assembly designed specifically for one piece pistons, the Hallite 64 double acting seal uses a rubber sealing element which has proved itself in service to be extremely... | |
| A robust seal assembly designed specifically for one piece pistons, the Hallite 68 double acting seal uses a rubber sealing element which has proved itself in service to be extremely... | |
| Designed with the same look and feel as the popular T-842, the T-820 wiper is engineered to fit the same D groove as our T-520 wiper, common in many North... | |
| DESIGNHallite backups are manufactured from high quality thermoplastic polyester elastomer (TPE). This tough material is long wearing with very good abrasion resistance in both dynamic and static applications and improved... | |
| DesignThe Grooved Piston Seal (GPS) is a three-piece assembly consisting of an elastomeric energizer, a filled PTFE grooved cap ring, and an elastomeric quad-ring. The seal combines low friction and... | |
| DesignThe Hallite 155 U ring is designed as static seal for cylinders. It is used instead of a conventional O ring/back-up ring combination. Through its special design and compound, extrusion... | |
| DesignThe Hallite 454 double acting piston seal provides the designer with a compact, low friction seal for light to medium duty hydraulic cylinders.It comprises a bronze filled PTFE ring, which... | |
| DesignThe Hallite 455 double acting piston seal provides the designer with a premium quality product to fit the industry standard NFPA (T3.19.18-1973) housing.It comprises a bronze filled PTFE face ring,... | |
| DesignThe Hallite 661 has been designed to cushion the stroke of the piston in pneumatic cylinders by acting as a non-return valve.Near the end of the cylinder stroke the cushion... | |
| DesignThe Hallite 667 uses the well established sealing lip of the Hallite 607 pneumatic piston seal in a construction that provides additional cushioning for a pneumatic cylinder. Made from Hallite... | |
| DesignThe Hallite 71 single acting fluid seal assembly consists of the standard Hallite 18 single acting fluid seal and the Hallite 62 L shaped bearing ring (wear ring). Manufactured in... | |
| DesignThe Hallite 744 is a robust double acting rod seal specifically developed for longwall mining roof support applications. It is of similar construction to the well established Hallite 730 and... | |
| DesignThe Hallite 83 Tri-Seal assembly offers the engineer many advantages when considering the design of cast iron, bronze, alloy etc. one-piece pistons in double-acting hydraulic cylinders, not the least being... | |
| DesignThe O ring Loaded Lip Seal (OL) is a molded seal with medium unit loading that offers good wear and contamination resistance.It is available in many elastomer (rubber) compounds.Features Available... | |
| DesignThe result of many years testing and development, the Hallite 607 piston seal is truly a breakthrough in pneumatics sealing. The Hythane 181 material and the profile of the dynamic... | |
| DesignThe result of many years testing and development, the Hallite 609 rod seal is truly a breakthrough in pneumatic sealing. The Hythane 181 material and the profile of the dynamic... | |
| Hallite 09 vee packings incorporates the Hallite 08 vee ring manufactured from fabric reinforced high grade nitrile rubber, which is normally used in multiples in a set with a male... | |
| Hallite 735 is a compact double acting piston seal assembly designed for one piece pistons and is suitable for low to high pressure, medium to heavy duty applications. The assembly... | |
| Hallite's 620 design incorporates features from the Hallite 621 to provide a twin lip alternative to Hallite's 500 series products.The shell is moulded in Hallite's high performance polyurethane - Hythane... | |
| Hallites 656 is an asymmetric single acting piston seal. Similar in design to the Hallite 621 rod seal, Hallites 656 offers excellent sealing in light, medium and heavy duty single... | |
| Ideal for light duty one piece piston applications, the Hallite 65 double acting seal is a simple, effective and economical design for pressures up to 160 bar/2500 p.s.i. its compact... | |
| Ideal for light duty one piece piston applications, the Hallite 77 seal is a simple, effective and economical design. Its compact dimensions enable the designer to keep the length of... | |
| The Hallite 07 is a multi lip rod seal, for medium to heavy duty applications, composed of a header ring, vee rings and a female adapter.The header ring is the... | |
| The Hallite 11 is a vee pack rod seal for medium duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and... | |
| The Hallite 13 is a Vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult operating conditions such as pressure surges, vibration and... | |
| The Hallite 14 is a vee pack rod seal for heavy duty applications offering excellent performance and long life even under difficult conditions such as pressure surges, vibration and some... | |
| The Hallite 15 rod seal has been well proven in many applications requiring a compact, low friction seal to work efficiently both at low and high pressures.The seal comprises a... | |
| The Hallite 310 rotary pressure seal is designed specifically for use in hydraulic swivel joints. The seal assembly consists of a carbon filled PTFE seal ring energised by an NBR... | |
| The Hallite 33 wiper has a lip designed to remove lightly adhered dirt from the rod i.e. mud, dust or moisture.The wiper is manufactured from a hard nitrile rubber suitable... | |
| The Hallite 38 wiper has been designed so that the proportions of the wiping lip ensure it maintains contact with the rod surface to remove heavily deposited mud, ice etc. | |
| The Hallite 416 is a buffer seal developed to work in conjunction with high performance rod seals, such as the Hallite 605 and 621.It has a bronze filled PTFE ring... | |
| The Hallite 50 is a double acting seal designed for light duty applications using either one piece or split pistons to ISO 6547 housings.It comprises a rubber seal, two split... | |
| The Hallite 51 is a heavy duty piston seal which, when installed in pairs, provides an excellent double acting piston design. It is particularly suitable for difficult operating conditions such... | |
| The Hallite 511 is a loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure, the O ring helps... | |
| The Hallite 512 is a standard profile loaded U cup utilising a polyurethane or polyester shell energised by a high specification O ring.At zero or low pressure, the O ring... | |
| The Hallite 513 is a standard profile loaded U cup utilising a polyurethane or polyester shell energised by a high specification resilient O ring.At zero or low pressure the O... | |
| The Hallite 52 is a two piece piston seal for heavy duty applications which, when installed in pairs, provides an excellent double-acting piston design. It is suitable for difficult operating... | |
| The Hallite 520 snap-in rod wiper has been designed to fit "Universal" style housings. The proportions of the wiping lip ensure that contact is maintained with the surface of the... | |
| The Hallite 521 snap-in rod wiper has been designed for light to medium duty applications for typical AN housing sizes. The proportions of the wiping lip ensure that contact is... | |
| The Hallite 54 double acting piston seal provides the designer with a compact, low friction seal for light to medium duty hydraulic cylinders.It comprises a PTFE ring, strengthened with additives... | |
| The Hallite 58 double acting piston seal combines the Hallite 56 seal with bearing rings to give a very robust heavy duty seal assembly for split pistons. It enables the... | |
| The Hallite 601 is a high performance general purpose seal suitable for rod and piston use.Manufactured in Hythane 181 - Hallite's 601 is engineered to effect a good seal in... | |
| The Hallite 605 is an asymmetric seal offering superlative dry rod sealing for light to medium duty applications.The 605 has become an industry standard seal worldwide owing to its twin... | |
| The Hallite 606 is an asymmetric piston seal designed to offer effective bore sealing in a wide variety of applications.The outer dynamic lip is shorter and more robust to provide... | |
| The Hallite 610 is an asymmetric "solid" seal offering excellent dry rod sealing for light and medium duty applications.It is designed to be les sensitive to pressure fluctuations than Hallite... | |
| The Hallite 616 is a revolutionary seal from Hallite, incorporating the sealing efficiency of the Hallite 605 with the compact grooves used by PTFE rod seals.Hallite's 616 is an asymmetric... | |
| The Hallite 617 Multilip seal is an asymmetric rod seal specifically developed to meet the requirements of ISO 6020-2 160 bar compact cylinders. The housing sizes confirm to those given... | |
| The Hallite 621 is a top of the range high pressure rod seal. The design of the seal incorporates a unique profiled NBR energiser to ensure complete lip actuation under... | |
| The Hallite 622 is a top of the range medium pressure rod seal. The design of the seal incorporates a unique profiled NBR energiser to ensure complete lip actuation under... | |
| The Hallite 652 is a high pressure rod seal designed specifically for longwall mining applications. The seal design comprises three elements; an O ring energiser*, a polyurethane shell and a... | |
| The Hallite 653 is a buffer seal developed to work in conjunction with high performance rod seals, such as the Hallite 605 and 621. It is also interchangeable with common... | |
| The Hallite 657 has been designed especially to fit SAE J518 flanges.High pressure and pumping are common problems which prevent reliable sealing in applications where O rings are fitted. Hallites... | |
| The Hallite 658 is an asymmetric seal designed specifically to replace an O ring and one back up sealing arrangement.Manufact ured in Hallites high performance polyurethane - Hythane 181, the... | |
| The Hallite 659 is an asymmetric piston seal designed to offer effective bore sealing in a wide variety of applications.The outer dynamic lip is shorter and more robust to provide... | |
| The Hallite 663 is an asymmetric seal offering superlative dry rod sealing for light and medium duty applications.The seal is a single lip modification of the well established Hallite 605... | |
| The Hallite 714 is a double acting seal capable of passing over ports. The reinforced, heat stabalised, thermoplastic sealing face, expands and contracts to fill the gap between the piston... | |
| The Hallite 720 is a complete, self contained piston, bearing and seal in one assembly that can solve difficult assembly problems or be used as a cost effective alternative to... | |
| The Hallite 730 is a top of the range double acting piston seal. It is constructed with a tough wear resistant thermoplastic polyester elastomer (TPE) face, which is loaded by... | |
| The Hallite 753 is a compact assembly designed and developed specifically for one piece pistons.The assembly comprises a wera-resistant polyurethane slip ring which is loaded by an NBR ring. There... | |
| The Hallite 754 double acting piston seal is a compact low friction seal for light to medium duty hydraulic cylinders. As standard, it comprises a tough, wear resitant thermoplastic elastomer... | |
| The Hallite 755 seal is a compact, low friction seal for light to medium duty hydraulic cylinders. Designed orginally to the North American housing standards, the 755 is an inch... | |
| The Hallite 764 is a compact seal for light to medium duty hydraulic cylinders. It is a double acting piston seal with single acting capabilities. This makes it an excellent... | |
| The Hallite 770 seal is a double acting compact, low friction seal for light to medium duty hydraulic cylinders. It has been designed to fit standard inch O ring housings. | |
| The Hallite 775 is a compact seal for light to medium duty hydraulic cylinders. It is a double acting piston seal with single acting capabilities. This makes it an excellent... | |
| The Hallite 80 rotary pressure seal is a seal designed specifically for use in hydraulic swivel joints.The Hallite 80 is manufactured in Hallites high specification polyurethane, Hythane 181, to provide... | |
| The Hallite 831 wiper is designed to snap into a standard housing and provide reliable medium duty dirt exclusion. The proportions of the precision trimmed wiping lip ensure that it... | |
| The Hallite 834 wiper is designed to snap into a standard housing and provide reliable medium duty dirt exclusion. The proportions of the wiping lip ensure that it remains in... | |
| The Hallite 839 wiper is precision moulded in Hallite's high performance polyurethane - Hythane 181 for maximum wear resistance, and is designed to exclude dirt and moisture from entering the... | |
| The Hallite 839 wiper is precision moulded in Hallite's high performance polyurethane - Hythane® 181 for maximum wear resistance, and is designed to exclude dirt and moisture from entering the... | |
| The Hallite 842 rod wiper is designed to prevent the ingress of foreign particles and moisture into the cylinder. The profile has been specially developed for harsh environments, in particular... | |
| The Hallite 844 wiper has been specifically developed for cylinders used in demanding off-highway applications. It is a double lip wiper designed for use with venting U-rings such as the... | |
| The Hallite 846 wiper is designed to exclude dirt and moisture from entering the cylinder and to collect traces of fluid passing the rod seal. One special feature of the... | |
| The Hallite 860 is a metal cased wiper, designed to press-fit into open groove housings. Hallite's 860 wiper comprises a precisely trimmed polyurethane wiping element which is securely bonded to... | |
| The Hallite 862 is a metal cased wiper, designed to press-fit into open groove housings. Hallite's 862 comprises a precisely trimmed polyurethane wiping element which is securely bonded to ametal... | |
| The Hallite 864 is a double lipped metal cased wiper, designed to press-fit into open groove housings. Hallite's 864 wiper comprises a specially textured polyurethane wiping lip which is securely... | |
| Used in tandem, the Hallite 16 rod seal provides the designer with a compact low friction seal for light to medium duty hydraulic cylinders.It has a special filled PTFE ring... |