The Hallite 862 Series wiper is a metal cased component designed for press-fit installation into open groove housings. It features a polyurethane wiping element that is precisely trimmed and securely bonded to a rust-inhibited metal case, making it suitable for operation in dirty environments. The design allows the wiping lip to effectively follow the side movement of the rod, clearing away accumulated dirt. This wiper is versatile, accommodating light, medium, and heavy-duty applications, and is available in a range of sizes compatible with standard American inch housings. It is engineered for ease of installation and offers long service life under various operating conditions, with a maximum speed of 1.0 m/sec and a temperature range from -40°C to +100°C.
The Hallite 862 is a metal cased wiper, designed to press-fit into open groove housings. Hallite's 862 comprises a precisely trimmed polyurethane wiping element which is securely bonded to ametal case treated with rust inhibitor. Capable of operating in dirty conditions, the proportions of the polyurethane wiping lip allow it to follow the side movement of the rod and to clear away heavily deposited dirt. Suitable for light, medium and heavy duty applications, the wiper has been designed to provide ease of installation and offers excellent durability in service. The Hallite 862 offers a range of sizes suitable for standard American inch housings.
| Hallite Seals International Ltd. | |
|---|---|
| Product Category | Dynamic Seals |
| Product Number | 862 Series |
| Product Name | Wiper |
| Seal Type | Exclusion Seal |
| Sealing Element or Lip Material (ASTM Abbreviation) | Polyurethane |
| Design Units | English |
| Shaft O.D. or Seal I.D. | 0.6250 to 5 inch (15.87 to 127 mm) |