Hallite Seals International Ltd. Static Seal 155 Series

Description
DesignThe Hallite 155 U ring is designed as static seal for cylinders. It is used instead of a conventional O ring/back-up ring combination. Through its special design and compound, extrusion gaps up to F = 0.4mm at 500 bar pressure are allowed.Every nominal diameter of the Hallite 155 is suitable for diameter ranges of D1. (See Table).MediaThis seal was developed for HFA applications, but can also be used with standard mineral oil fluids.MetricInchOpe rating conditionsHFA FluidsTemperature Range-0C + 60C32F + 140FMaximum Pressure500 bar7500 p.s.i.Operating conditionsMineral OilTemperature Range-30C + 100C-22F + 212FMaximum Pressure500 bar7500 p.s.i.
Datasheet
Description
DesignThe Hallite 155 U ring is designed as static seal for cylinders. It is used instead of a conventional O ring/back-up ring combination. Through its special design and compound, extrusion gaps up to F = 0.4mm at 500 bar pressure are allowed.Every nominal diameter of the Hallite 155 is suitable for diameter ranges of D1. (See Table).MediaThis seal was developed for HFA applications, but can also be used with standard mineral oil fluids.MetricInchOpe rating conditionsHFA FluidsTemperature Range-0C + 60C32F + 140FMaximum Pressure500 bar7500 p.s.i.Operating conditionsMineral OilTemperature Range-30C + 100C-22F + 212FMaximum Pressure500 bar7500 p.s.i.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Static Seal - 155 Series - Hallite Seals International Ltd.
Hampton, Middlesex, United Kingdom
Static Seal
155 Series
Static Seal 155 Series
DesignThe Hallite 155 U ring is designed as static seal for cylinders. It is used instead of a conventional O ring/back-up ring combination. Through its special design and compound, extrusion gaps up to F = 0.4mm at 500 bar pressure are allowed.Every nominal diameter of the Hallite 155 is suitable for diameter ranges of D1. (See Table).MediaThis seal was developed for HFA applications, but can also be used with standard mineral oil fluids.MetricInchOpe rating conditionsHFA FluidsTemperature Range-0C + 60C32F + 140FMaximum Pressure500 bar7500 p.s.i.Operating conditionsMineral OilTemperature Range-30C + 100C-22F + 212FMaximum Pressure500 bar7500 p.s.i.

DesignThe Hallite 155 U ring is designed as static seal for cylinders. It is used instead of a conventional O ring/back-up ring combination. Through its special design and compound, extrusion gaps up to F = 0.4mm at 500 bar pressure are allowed.Every nominal diameter of the Hallite 155 is suitable for diameter ranges of D1. (See Table).MediaThis seal was developed for HFA applications, but can also be used with standard mineral oil fluids.MetricInchOperating conditionsHFA FluidsTemperature Range-0C + 60C32F + 140FMaximum Pressure500 bar7500 p.s.i.Operating conditionsMineral OilTemperature Range-30C + 100C-22F + 212FMaximum Pressure500 bar7500 p.s.i.

Supplier's Site Datasheet

Technical Specifications

  Hallite Seals International Ltd.
Product Category Hydraulic Seals and Pneumatic Seals
Product Number 155 Series
Product Name Static Seal
Seal Type U-ring / Block Vee Ring
Design Units Metric
Shaft O.D. or Seal I.D. 2.52 to 16 inch (64 to 406 mm)
Housing I.D. or Seal O.D. 2.83 to 16.54 inch (72 to 420 mm)
Unlock Full Specs
to access all available technical data

Similar Products

PTFE V Ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Material (ASTM Abbreviation) Polytetrafluoroethylene (PTFE)
View Details
Cap Seals -  - Precision Polymer Engineering Ltd.
Precision Polymer Engineering Ltd.
Specs
Material (ASTM Abbreviation) Fluoroelastomer (FKM) (optional feature); Nitrile (NBR) (optional feature); Highly Saturated Nitrile (HNBR) (optional feature)
Seal Type (Composite Seal)
View Details
O-Ring Energized Seals -  - CT Gasket & Polymer Co., Inc.
CT Gasket & Polymer Co., Inc.
Specs
Material (ASTM Abbreviation) Ethylene Propylene; Fluoroelastomer (FKM); Flourosilicone (FVMQ); Nitrile (NBR); Highly Saturated Nitrile (HNBR); Silicone, FFKM
Seal Features Spring-energized
Orientation / Direction Rod Seal
View Details
iglide® Piston Rings -  - igus® inc.
Specs
Material (ASTM Abbreviation) iglide®
Seal Features Split Seal
Seal Type Piston Ring
View Details